HP logo

HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123360
Info modified on:
14 Mar 2024, 17:44:38
Guarantee:
Standard one-year HP limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

Photosmart 7520 e-All-in-One Print/Scan/Copy, Thermal Inkjet, WiFi 802.11b/g/n, USB 2.0, 8.61kg

HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

Get HP's premier home printing experience for superb versatility and photo quality. Print, copy, scan to e-mail, fax, and access Web content with the color touchscreen. HP ePrint—print from your smartphone or tablet from virtually anywhere.

Ideal for
- Printing lab-quality photos and everyday documents at home, plus scanning, copying, faxing, accessing the Web, and printing on the go.

Features

Expand your home printing horizons.
- Print documents and photos, make copies and scans, send faxes, access the Web, and print on the go.
- Scan everyday documents and photos straight to e-mail, and scan multiple files to a single document.
- Do more in less time, using an e-all-in-one with a 25-sheet automatic document feeder and fast print speeds.
- Save time—automatically print and copy on both sides of a single page.

Produce vivid photos with touchscreen simplicity.
- Print lab-quality, fade-resistant photos, using individual inks, including photo black ink.
- Use the 4.33-inch (10.99 cm) color touchscreen to easily print, copy, scan, fax, and access Web content.
- Use the convenient memory card slots or easy-access USB port to print photos at the e-all-in-one.

Print and share wirelessly—at home or on the go.
- Print from a smartphone or tablet with HP ePrint, and print from a wireless device—without a network.
- Easily print and share, using built-in wireless, and connect quickly with HP Auto Wireless Connect.
- Download convenient, free apps from HP and partners to wirelessly print directly from a smartphone.

Save energy and paper with ease.
- Conserve energy—this e-all-in-one is ENERGY STAR® qualified.
- Consume up to 50% less paper, using automatic two-sided printing and copying.
- Get free, easy cartridge recycling through HP Planet Partners.

Short summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

HP Photosmart 7520, Inkjet, Color printing, 9600 x 2400 DPI, Color copying, A4, Black

Long summary description HP Photosmart 7520 Inkjet A4 9600 x 2400 DPI 14 ppm Wi-Fi:

HP Photosmart 7520. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.