location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP F2G65AA Tablet Silver USB Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F2G65AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2G65AA#ABB
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP F2G65AA Tablet Silver USB Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Charger compatibility: Tablet
  • - Charger type: Indoor
  • - Power source type: USB
  • - Silver
Guarantee: One Year Limited
Long product name HP F2G65AA Tablet Silver USB Indoor :
The short editorial description of HP F2G65AA Tablet Silver USB Indoor

HP USB Charging Stand
More>>>
HP F2G65AA Tablet Silver USB Indoor:
The official marketing text of HP F2G65AA Tablet Silver USB Indoor as supplied by the manufacturer

Overview
Elegantly crafted charging stand showcases and charges your tablet.

Features
After connecting the included USB cable to either an USB port or optional AC adapter, slide your tablet onto the charging stand to begin charging.
Tablet is displayed at the optimal viewing angle from a seated or standing viewing position.
Easy to travel with, use of your tablet comfortably and charge it wherever.
Compatible with HP Slate7 HD, HP Slate10 HD, HP Slate8 Pro Tablets

Short summary description HP F2G65AA Tablet Silver USB Indoor:
This short summary of the HP F2G65AA Tablet Silver USB Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

HP F2G65AA, Indoor, USB, Silver

Long summary description HP F2G65AA Tablet Silver USB Indoor:
This is an auto-generated long summary of HP F2G65AA Tablet Silver USB Indoor based on the first three specs of the first five spec groups.

HP F2G65AA. Charger type: Indoor, Power source type: USB, Charger compatibility: Tablet. Product color: Silver

Performance
Charger compatibility *
Tablet
Power source type *
USB
Charger type *
Indoor
Design
Product color *
Silver
Weight & dimensions
Width
4.92" (125 mm)
Depth
4.72" (120 mm)
Height
2.95" (75 mm)
Weight
9.88 oz (280 g)