location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H81M-P32L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7846-006R show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron® G, Intel® Pentium®
  • - PC micro ATX Intel® H81 Realtek ALC887 7.1 channels
  • - DDR3-SDRAM 2 DIMM Maximum internal memory: 16 GB
  • - SATA II, SATA III
  • - 1760
  • - Clear CMOS jumper
  • - Gigabit Ethernet
Long product name MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX :
The short editorial description of MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX

Intel LGA 1150, Intel H81 Express, 2 x DDR3 1066/1333/1600 MHz max. 16GB, SATAIII/SATAII, Realtek ALC887 8ch., Gigabit Ethernet, M-ATX
More>>>
MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX:
The official marketing text of MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX as supplied by the manufacturer

Military Class Essentials

The core of Military Class 4 is based on the essentials which increase your stability in the worst conditions. The humidity protection and high temperature protection ensure your system surviving each environment, no matter how harsh. The new structure of the PCB limits EMI radiation. On top of that all the connectors have ESD protection in order to prevent short circuit.

OC Genie 4

OC Genie 4 supercharges your speed experience! When used, OC Genie 4 accelerates your entire system and puts it into overdrive! Tuned by the professional overclockers, OC Genie 4 hands you record-breaking performance on a silver plate.

Click BIOS 4

The MSI Click BIOS 4 is the latest UEFI BIOS with optimizations for Windows 8. Not only reacting faster and running smoother, it also has better mouse support. This is all comes with many cool features, such as Hardware Monitor, Board Explorer, and OC Profile Preview.

Benefits:
- Optimizations for Latest Windows
- Hardware Monitor
- Board Explorer
- OC Profile Preview

Hardware Monitor

Hardware monitor allows you to take control of your system through Total Fan and check your primary system characteristics in an easy graphical interface.
Board explorer gives you detailed info about on-board components on mouse-over. Quickly identify connected ports and devices.
*Actual performance and photos vary by your system and model.
In the blink of an eye, you can see the differences between your current system settings and any of the eight profiles you can have stored.

USB 3.0

Compared to the 480Mbps provided by traditional USB 2.0, the all-new USB 3.0's 5Gb/s offers 10 times the transfer bandwidth, so transferring a Blu-ray movie takes less than one minute.

Features
- 10X Faster Than USB 2.0
- Up to 5Gb/s Data Transfer Bandwidth
- Boost Transfer Rate Between Your PC and External Storage Devices

Super RAID

MSI's exclusive Super RAID application helps to easily setup and configure to boost your system performance and stay current with automatic, no-wait updates to your e-mail, social networks, news, and more via the 3 Intel® key technologies:

3 Key Intel® Technologies:
- Intel® Rapid Start
- Intel® Smart Response*
- Intel® Smart Connect

*This feature only works on platform/model that supports Intel® Smart Response technology.

SATA 6Gb/s

SATA 6Gb/s provides double the bandwidth of traditional SATA 3Gb/s, and increases the data transfer rate between your motherboard and internal storage devices, such as 7200RPM HDDs, 10000RPM HDDs and SSDs. It's also the current trend for upcoming high-speed internal storage devices to break the existing bottleneck of a PC's performance.

Features
- 2X Faster Than SATA 3Gb/s
- Up to 6Gb/s Data Transfer Bandwidth
- Unleash True Performance of New HDDs/SSDs

Command Center

Command Center is the next-gen multi-function software platform and allows easy visual adjustment of system settings, automatically tune fans or give complete freedom. It features an integrated unlimited RAM disk. With the Command Center mobile version, you can remote and monitor your PC wirelessly via your iPhone or Android phone.

Benefits:
- System Settings Adjustment
- Fan Curve Tuning
- Unlimited RAMDisk
- Mobile Control

Fast Boot

No more waiting for entering O/S! MSI Fast Boot helps to make motherboards boot lightning fast. MSI also adds the GO2BIOS button with-in. Simply click it to reset your PC and then go straight to the system BIOS.

Live Update 5

MSI Live Update 5 is a powerful and useful application for updating the latest BIOS and Drivers, saving your time and lowering the risk of updating. End-users can install and run the Live Update 5 software on their computers with the companion CD or downloading the app from the MSI website.

Features
- Automatically Detect the BIOS/Driver/VGA/Utility Update
- Support Microsoft Windows XP/Vista/7 32/64bit

M-Flash

Compared to common motherboards which need extra BIOS chips, MSI's M-Flash has a double advantage which doesn't need extra components and secondly, all your BIOS data will be saved in the USB drive. The stored data does not only have backup and upgrade function, moreover, it can also be seen as a portable BIOS chip which is actually able to boot up your PC.

Features
- Backup/Restore Your BIOS to/from Any USB Flash Disk
- Avoid Unnecessary Repair Due to Accident Failures During The Upgrading Process
- Earn more BIOS Lifespan by Reducing Unnecessary Rewriting Process

Short summary description MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX:
This short summary of the MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

MSI H81M-P32L, Intel, LGA 1150 (Socket H3), Intel® Celeron® G, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX:
This is an auto-generated long summary of MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX based on the first three specs of the first five spec groups.

MSI H81M-P32L. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron® G, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, SATA III. Maximum graphics card memory: 1760 MB. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron® G, Intel® Pentium®
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Supported memory clock speeds
1066, 1333, 1600 MHz
Maximum internal memory *
16 GB
Storage controllers
Supported storage drive interfaces *
SATA II, SATA III
Graphics
Maximum graphics card memory
1760 MB
Parallel processing technology support *
Not supported
DirectX version
11
Internal I/O
USB 2.0 connectors *
2
Number of SATA III connectors *
2
Number of SATA II connectors
2
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Number of EATX power connectors
1
CPU fan connector
Yes
Number of chassis fan connectors
2
Chassis intrusion connector
Yes
TPM connector
Yes
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
2
VGA (D-Sub) ports quantity *
1
Headphone outputs
1
Microphone in
Yes
Parallel ports quantity
1
Serial ports quantity
1
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111G
Features
Motherboard chipset *
Intel® H81
Audio chip
Realtek ALC887
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Expansion slots
PCI Express x1 (Gen 2.x) slots
1
PCI Express x16 (Gen 2.x) slots
1
PCI slots
2
BIOS
Clear CMOS jumper
Yes
Weight & dimensions
Width
9.57" (243 mm)
Depth
8.98" (228 mm)
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:18:44
Uk has collected 1 expert review for MSI H81M-P32L Intel® H81 LGA 1150 (Socket H3) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%