location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 5100tn 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5100tn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1861A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736232012 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:23
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2006
Product end of life date
Bullet Points HP LaserJet 5100tn 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A3 11 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - 300 MHz
Long product name HP LaserJet 5100tn 1200 x 1200 DPI A3 :
The short editorial description of HP LaserJet 5100tn 1200 x 1200 DPI A3

LaserJet 5100tn
More>>>
HP LaserJet 5100tn 1200 x 1200 DPI A3:
The official marketing text of HP LaserJet 5100tn 1200 x 1200 DPI A3 as supplied by the manufacturer

The HP LaserJet 5100 Printer series is a superior A3 printer that provides high quality monochrome laser printing, fast and reliably. You can meet your office printing needs flexibly, producing documents on a large variety of media types and sizes.

Short summary description HP LaserJet 5100tn 1200 x 1200 DPI A3:
This short summary of the HP LaserJet 5100tn 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 5100tn, Laser, 1200 x 1200 DPI, A3, 11 ppm, O, White

Long summary description HP LaserJet 5100tn 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet 5100tn 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 5100tn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 65000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 11 ppm, Duplex printing: O. Product color: White

Country Distributor
United Kingdom 1 distributor(s)