ASUS logo

ASUS RP-N14 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95452
Info modified on:
23 Feb 2023, 16:33:50
Long product name ASUS RP-N14 White:

Wireless-N300 Range Extender

ASUS RP-N14 White:

- Extends wireless home networking
- Wireless media playback with ASUS AiPlayer app
- One-press setup and worry-free connectivity
- Full coverage with internal MIMO antennas

Lights up your Wi-Fi everywhere

The RP-N14 ensures full coverage and no more signal dead zones with internal MIMO antennas. Its strong repeater functionality expands wireless home networking to every corner. Even the hardest to reach spots get high speed internet coverage for notebooks, tablets, smartphones, game consoles, and smart TVs.

One-press setup and worry-free connectivity

RP-N14 installation doesn’t require a CD or even mouse and keyboard. One press of the WPS button and setup is complete. Optimized performance is assured, so internet experiences are seamless and smooth. For detailed management, you can simply connect the RP-N14 to a PC via Ethernet cable and go to the configuration page directly, or quickly set it up from tablet or smartphone wirelessly, with no disc or app needed.

Wireless media playback

Enjoy all your favorite music with wireless convenience using the RP-N14 and ASUS AiPlayer. Great compatibility with a complete range of multimedia formats means streaming is smooth and effortless, working every time to bring you plug n play enjoyment, to be shared with those that matter.

*Free download ASUS AiPlayer from App Store and Google Play now.

Signal indicator

Reactive LED lighting on the front of the RP-N14 offers at a glance signal strength indication from router to the RP-N14

Internet radio

Get your favorite stations via the internet with live streaming, or webcasting. Streams playable through the router's graphical user interface and dedicated app.

Hands-on control for music and lighting

Simply touch a sensor on the RP-N14 to start or stop music playback and turn the LED lighting on and off. All it takes is one touch, adding instant convenience to artistic beauty - plus you can personalize sensor settings via the user-friendly interface.

Stylish power lights up your home

The RP-N14 has an additional LED on the back, serving as a gentle nightlight for a very pleasing visual effect.

Flexible and space saving placement options

The RP-N14 uses a back power plug design to help you save space and give you more freedom when choosing device location. It can connect directly to wall sockets or power strips, promoting neater and less cluttered homes.

Short summary description ASUS RP-N14 White:

ASUS RP-N14, 10/100Base-T(X), IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 300 Mbit/s, 2.4 GHz, 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2-PSK, WPS, 3.5 mm

Long summary description ASUS RP-N14 White:

ASUS RP-N14. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi data rate (max): 300 Mbit/s. Headphone connectivity: 3.5 mm. Product color: White. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 1.77" (45 mm), Depth: 1.22" (31 mm), Height: 3.35" (85 mm)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.