location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-Z87-DS3H
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-Z87-DS3H
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel LGA 1150 (Socket H3) Intel® Celeron®, Intel® Pentium®
  • - PC ATX 7.1 channels
  • - DDR3-SDRAM 4 DIMM Non-ECC Maximum internal memory: 32 GB
  • - SATA
  • - BIOS type: EFI AMI ACPI version: 2.0a Clear CMOS jumper
Long product name GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX :
The short editorial description of GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX

4th Generation Intel Core processors, Intel Z87 Express, 4 x 1.5V DDR3 DIMM, 6GB SATARealtek GbE LAN, USB
More>>>
GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX:
The official marketing text of GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX as supplied by the manufacturer

- Supports 4th Generation Intel® Core™ processors
- GIGABYTE Ultra Durable™ 4 Plus Technology
- GIGABYTE UEFI DualBIOS™
- 15µ gold plated CPU socket
- All solid capacitors
- GIGABYTE On/Off Charge™ for USB devices
- LAN with high ESD Protection

GIGABYTE 8 Series Motherboards

GIGABYTE 8 Series motherboards support the latest 4th Generation Intel® Core™ processors, bringing together a unique blend of features and technologies that offer the absolute ultimate platform for your next PC build. From high current capable digital power delivery, performance-enhancing caching technologies, exclusive high-end audio features, advanced networking and device charging, gold plated hardware connectors and of course, killer good looks, GIGABYTE 8 series motherboards are in a class of their own.

Next Gen Intel® 8 Series Platform
The latest Intel 8 Series platform offers significant improvements in performance and power consumption with the latest 4th generation Intel® Core™ processors and Intel® Z87 chipsets. As well as a boost in overall productivity, the latest HD4600 Intel® processor graphics provide native 4K resolution playback over standard HDMI connectivity, with significantly higher frame rates in the latest DX11 3D game titles.

Short summary description GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX:
This short summary of the GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-Z87-DS3H, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM

Long summary description GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX:
This is an auto-generated long summary of GIGABYTE GA-Z87-DS3H motherboard LGA 1150 (Socket H3) ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-Z87-DS3H. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: EFI AMI, ACPI version: 2.0a

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1150 (Socket H3)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Maximum number of SMP processors
1
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
Non-ECC
Yes
Supported memory clock speeds
2933, 1333, 1600, 1800, 1866, 2000, 2133, 2200, 2400, 2600, 2666, 2800, 3000 MHz
Maximum internal memory *
32 GB
Storage controllers
Supported storage drive interfaces *
SATA
RAID levels
0, 1, 5, 10
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA III connectors *
6
Number of SATA connectors
6
S/PDIF out connector
Yes
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
EPS power connector (8-pin)
Yes
Parallel connector
Yes
Rear panel I/O ports
USB 2.0 ports quantity *
2
Rear panel I/O ports
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
DVI-D ports quantity *
1
Microphone in
Yes
Digital audio optical out
6
Network
Ethernet LAN
Yes
Features
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
PCI slots
2
BIOS
BIOS type *
EFI AMI
ACPI version
2.0a
Clear CMOS jumper
Yes
Weight & dimensions
Width
12" (305 mm)
Depth
7.48" (190 mm)
Packaging content
Bundled software
Norton® Internet Security (OEM version) Intel® Rapid Start Technology Intel® Smart Connect Technology Intel® Smart Response Technology
Other features
S/PDIF in connector
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)