location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 8 UE40B8000XW TV 40" Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE40B8000XW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE40B8000XW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993267767
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259521
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung Series 8 UE40B8000XW TV 40" Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 40"
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-C, DVB-T
  • - Internet TV
  • - Ethernet LAN
  • - VESA mounting 400 x 400 mm
Long product name Samsung Series 8 UE40B8000XW TV 40" Full HD Black :
The short editorial description of Samsung Series 8 UE40B8000XW TV 40" Full HD Black

40" LED TV, 1920 x 1080, 2x 10W, DVB-T/C, CI, 4x HDMI, Ethernet (LAN), 2x USB, SCART, Anynet+ (HDMI-CEC), EPG
More>>>
Samsung Series 8 UE40B8000XW TV 40" Full HD Black:
The official marketing text of Samsung Series 8 UE40B8000XW TV 40" Full HD Black as supplied by the manufacturer

On its LED screen, vivid details are captured in every frame. Picture edge - blur removed and full, robust colour restored to each pixel. Watch television programmes, web content or your own stuff, knowing you're also being kind to the environment. It's a remarkable feat of design, on or off.

Picture Perfect
For images that are stunningly true to life you need the 3 C's: contrast, colour and clarity. LED 8000 has them. Its Mega Contrast Ratio feature brings out all the shades of grey as well the shades of amber, fuchsia and magenta. A Wide Colour Enhancer pro with LED gamut ensures every entire pixel is robust and vibrant. Plus our 200Hz Motion Plus technology removes edge-blur. Leaving your picture smooth and crisp. And your jaw, dropped.

Depth without depth
Unlike other "slim" televisions, LED 8000 is one of the slimmest television in the world. Instead of multiple parts molded together, it's one solid, seamless, incredibly beautiful advanced television. Elegantly supported by a unique crystal neck. You'll have no trouble finding a place for it in any room. It takes only one screw to mount the astonishingly slim, light LED 8000. And just one look at the Touch of Colour frame with its soft, square corners is all it takes to see that it's not just a television you're hanging. But a work of art.

200Hz Motion Plus
By inserting interpolation frames between TV frames and displaying 200Hz, animation blur is reduced producing more natural & smoother animation is adjusted by intelligently calculating motion movements.

Green works in any room
The LED 8000 is easy on the planet as well as the eyes. Its recyclable bezel frame contains no VOC's. And by using mercury-free LED lights that require less energy, less CO
2
is emitted. So you can put your feet up and relax knowing you're leaving a smaller carbon footprint.

Wide Colour Enhancer Pro
Offered exclusively on our LED range, WCE Pro represents the pinnacle of SAMSUNG's colour enhancement technology. Covering the widest colour spectrum to date, WCE Pro is SAMSUNG's most advanced technology to deliver rich, vibrant, and subtle colours for the ultimate in colour expression.

Short summary description Samsung Series 8 UE40B8000XW TV 40" Full HD Black:
This short summary of the Samsung Series 8 UE40B8000XW TV 40" Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 8 UE40B8000XW, 40", 1920 x 1080 pixels, Full HD, DVB-C, DVB-T, Black

Long summary description Samsung Series 8 UE40B8000XW TV 40" Full HD Black:
This is an auto-generated long summary of Samsung Series 8 UE40B8000XW TV 40" Full HD Black based on the first three specs of the first five spec groups.

Samsung Series 8 UE40B8000XW. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Display
Display diagonal *
40"
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Internet TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
Audio system
SRS Trusurround HD / Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
On/off switch
Yes
LED indicators
Yes
Performance
Game mode
Yes
Teletext function
Yes
Teletext
1000 pages
Video formats supported
MPEG4
Picture processing technology
Samsung Wide Color Enhancer
24p support
Yes
BD Wise
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Ports & interfaces
Audio input for DVI
Yes
Digital audio optical out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
No
HDMI ports quantity *
4
Management features
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
25
Picture-in-Picture
Yes
Auto power off
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (standby) *
0.1 W
Power consumption (max)
180 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
39.3" (998 mm)
Depth (with stand)
10.1" (257 mm)
Height (with stand)
26.7" (677 mm)
Weight (with stand)
45 lbs (20.4 kg)
Width (without stand)
39.3" (998 mm)
Depth (without stand)
1.18" (29.9 mm)
Height (without stand)
24.1" (612 mm)
Weight (without stand)
32.6 lbs (14.8 kg)
Packaging data
Package width
50.7" (1288 mm)
Package depth
9.41" (239 mm)
Package height
28.7" (730 mm)
Package weight
55.6 lbs (25.2 kg)
Packaging content
Desktop stand
Yes
Cables included
AC, AV, Component, SCART
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 22:17:23
Uk has collected 11 expert reviews for Samsung Series 8 UE40B8000XW TV 101.6 cm (40") Full HD Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techdigest.tv
Updated:
2013-11-13 22:17:21
Samsung's UE40B8000 is so slim that you half expect it to have just strut off of a catwalk in Milan and into your living room. Despite being only 29.9 mm thick, it manages to house all of its electronics, including a TV tuner, 200Hz Motion Plus proce...
80%
gadgetshow.channel5.com
Updated:
2013-11-13 22:17:23
The Samsung UE40B8000 is a 40-inch LCD television with LED backlighting and a 1920 x 1080 full HD resolution. Its ethernet port allows it to connect to your home network (and from that, the Internet), and there are also four HDMI inputs. It measures 99...
Good By having its LED backlights dotted around the edge of the screen, the Samsung UE40B8000 can be much skinnier than the average flat panel TV. At a mere 30mm in depth, it’s positively size zero – and that’s with all the electronics, tuner...
Bad One thing the skinny frame does impact upon is sound quality, as the speakers have to be extremely thin to fit. This makes audio reedy and, well, thin, which means you’ll need to team the Samsung UE40B8000 up with some separate speakers if you want...
Bottom line There’s no denying the stylishness of this super-skinny telly, and it’s not a shabby performer on the picture front either. Its substandard sonic performance is a disappointment, though.Best offers for the Samsung UE40B8000 Laskys £1,289...
80%
hdtvtest.co.uk
Updated:
2013-11-13 22:17:23
Samsung’s decision not to release a local-dimming variant of their much-advertised “LED TVs” in the United Kingdom this year meant that the B8000 range remains the flagship model on top of their pile of LED-based LCD televisions. Like the B7000 series...
0%
electricpig.co.uk
Updated:
2013-11-13 22:17:23
Samsung has been going in hard promoting its ever growing lineup of LED TVs. The Samsung UE40B8000 is the latest one we’ve laid our mitts on, with a 40-inch screen and stonking connectivity. So is this really worth that hefty price tag? Or is LED not...
Good Looks amazing, very thin, awesome LED pics...
Bad Sound is very poor...
Bottom line A great LED TV, if a tad on the pricey side...
80%
whathifi.com
Updated:
2013-11-13 22:17:23
Ultra slim TVs usually have their innards in a separate media box. Not so with the UE40B8000. Here the frankly astonishing depth of less than 3cm has been achieved with all of the electronics onboard.Those electronics include a 200Hz Motion Plus proce...
Good Extremely pretty and amazingly thin design, clean, detailed and punchy pictures from all sources, very deep blacks, capable motion processing...
Bad Especially weak sound, can be beaten for black insight and colour balance...
80%
Hdtvuk.tv
Updated:
2013-11-13 22:17:23
Samsung's UE40B8000 is so slim that you half expect it to have just strut off of a catwalk in Milan and into your living room. Despite being only 29.9 mm thick, it manages to house all of its electronics, including a TV tuner, 200Hz Motion Plus proces...
80%
hdtvorg.co.uk
Updated:
2016-11-14 22:49:11
ed to reduce or even eliminate judder and motion blurring, the effectiveness of such systems has been the subject of much debate.Like a number of manufacturers, Samsung are adding some form of internet functionality to some of their screens. The UE-40B...
Bottom line With their LED equipped screens you get the feeling that Samsung are pushing LCD technology to extreme; an extreme that is however, with a few minor glitches, producing some of the best pictures we have seen from any TV. While there are those that will...
92%
EISA.eu
Updated:
2016-11-14 22:49:11
European Webmedia-TV 2009-2010 -> Samsung UE46B8000Television enters new dimensions of entertainment with Samsung’s ultra-slim UE46B8000 edge-lit LED-backlight LCD display. Today’s customers look for high grade picture quality and stylish design, but t...
0%
stuff.tv
Updated:
2016-11-14 22:49:11
If any TV had us at hello, it’s Samsung’s UE46B8000. For starters, it’s astonishingly slim for a 46in TV: just 29mm. At its deepest point. It’s also gloriously adorned in Samsung’s distinctive ‘Crystal’ finish and given added distinction by both the pr...
Good Fabulous picture quality. Sumptuous ultra-thin design. Connections and features galore. Surprisingly cheap by LED standards...
Bad Sound is a bit weak. Viewing angle could be better...
Bottom line The majestic and surprisingly affordable UE46B8000 provides more proof that LED looks destined to rule the TV world...
100%
whathifi.com
Updated:
2016-11-14 22:49:11
This set won an just one month ago. Now, it's not unheard of for Award-winning products to be bested by a rival in the very next issue. Products that didn't make it to us in time for judging can ruin the celebrations even before the taste of the champ...
Good Extraordinarily thin and stylish design, excellent spec, terrific allround pictures from all sources...
Bad Wireless dongle costs extra...
100%
techradar.com
Updated:
2016-11-14 22:49:11
The Samsung 8 series UE-46B8000 LED TV is currently being backed by a huge TV advertising campaign in the UK. Viewers are instructed to simply search for "Samsung LED".Clearly, Samsung is trying to create some buzz around its new LED TVs, and its work...
Good Great picture quality, Green design, Lots of features...
Bad Online service needs expanding, Black levels from some sources seem flat, 200Hz can cause picture artefacts...
100%
trustedreviews.com
Updated:
2016-11-14 22:49:11
Samsung isn't the UK's biggest selling TV brand for nothing, you know. For, in another display of the sort confidence - bordering on bravado - and vision that's left its rivals trailing, Samsung has this year launched not just a couple of TVs using LED ba...
90%
homecinemachoice.com
Updated:
2016-11-14 22:49:11
Samsung has rapidly (in the last few years, at least) taken over the flatscreen market with its LCD TVs. But, just as everybody else was catching up, the company has further flexed its technology muscles with its LED-backlit panels, and therefore taken...
0%
Bcchardware.com
Updated:
2011-11-05 19:55:27
The world was impressed when Samsung unveiled their LED back-lit HDTV's over a year ago and while this technology was incredibly expensive at launch, it's dropped a bit in price over the past few months. That doesn't mean that a new LED HDTV is affor...
Good 240Hz Auto Motion Plus for smooth playback, Good contrast ratio - blacks are very black, Thin panel and lots of HDMI inputs, Accurate color out of the box, Widgets allows rich (albeit limited) internet media without a HTPC, Main UHF remote control, Sec...
Bad Widgets are a little sluggish, Only one set of component inputs...
Bottom line Bigger is better when it comes to TVs and the more I use 50"+ units, the more I like them. The 55" LED lit LCD TV from Samsung is a nice improvement over traditional CCFL lit LCDs and the color setup and lighting uniformity on this unit is very good...
90%
hereshow.ca
Updated:
2011-11-05 19:55:29
Priced at $4,500, this 55-inch television is drop-dead gorgeous. The ultra-thin cabinet features an updated version of Samsung's Touch of Colour cosmetics...
Good 240Hz to minimize picture blurring. Early LCDs didn't respond quickly enough to changing video signals, resulting in streaking or blurring. But even with improved response time (an ultrafast 2msec. on this model), perceived blurring can still occur be...
Bad equently, motion can look slightly blurry on 60Hz LCDs, even on recent models with very fast response time, because an impression of the first frame remains on the retina after the second frame begins.
0%
etechreviews.com
Updated:
2011-08-24 03:12:47
Samsung UN55B8000 belongs to Samsung’s repertoire of the edge-lit LED based LCDs TVs and the company is calling it LED TVs. The UNB8000 series is different from the cheaper siblings due to the 240Hz processing and if you wondering if this feature is wo...
0%
toptenreviews.com
Updated:
2011-08-24 03:12:54
Samsung has positioned itself as one of the premier LCD TV makers which is no wonder with models like the Samsung UN55B8000 which is a year old and still stands out. This offering from Samsung features a 55 inch screen perfect for watching movies at ho...
Good The thin design, loads of display features and overall good quality picture are all standout features...
Bad The TV fades out quite a bit when in well lit rooms or is viewed from the side.
Bottom line Unless you plan on using this TV in a dark theater room you may want to look at something else...
88%
tweaknews.net
Updated:
2011-08-24 03:12:56
After over a month and a half of daily use, the Samsung UN55B8000 can be summed up as a mixed bag of great and not so great characteristics. The first thing to mention and the distinguishing feature is the 1.2 inch depth profile. There is no consumer...
Good Build Quality, Features, Color Reproduction, Availability, Smooth Video Playback...
Bad Price, Poor Contrast, Off Angle Picture Quality, Value...
Bottom line After over a month and a half of daily use, the Samsung UN55B8000 can be summed up as a mixed bag of great and not so great characteristics. The first thing to mention and the distinguishing feature is the 1.2 inch depth profile. There is no consumer...
0%
tomsguide.com
Updated:
2011-08-24 03:13:01
The tests We use a new testing method very similar to the one we use for video projectors. The same video analysis software produces the HCFR colormeter. This gives us a good evaluation of brightness, depth of blacks, the color space, RGB levels, colo...
100%
lcdtvbuyingguide.com
Updated:
2011-08-24 03:13:03
There is nothing subdued about this LED TV, from its super thin good looks to its super saturated colors. Blacks are rich and deep and colors vibrant if not over powering at times. Some dark shadow detail is lost and and subtle color notes forgotten. B...
0%
stuff.co.nz
Updated:
2011-11-05 18:29:45
I was watching a movie on Samsung's Series 8000 LED television when I heard crying from the main lounge. It was my television, packing a sad because I was showing the shiny new Samsung more attention than it. How could I not? The Samsung LED made my ro...
0%
avrev.com
Updated:
2011-10-04 03:05:22
The UN46B8000 is a 46” LED backlit LCD television from Samsung that offers – among other things – edge based LED backlighting, impressive energy efficiency and a slick, slim design.Samsung’s 46” Series 8 television stands just a bit under 30” tall when...
0%
electronicsme.com
Updated:
2011-10-04 03:05:23
Samsung UN46B8000Other features include an Ethernet connection, a PC input and an optical digital audio output. The set uses 40% less power than its LCD counterparts, and produces brighter, sharper images. The unit also comes with a detachable swivel t...
Bottom line If you haven't seen an LED TV, you owe it to yourself to visit the electronics store just to see one. The image quality is truly outstanding, and this unit is better than most of the competition at this price. Make no mistake - the technology is still...
80%
devhardware.com
Updated:
2011-10-04 03:05:24
If you can afford its high price tag, the Samsung UN46B8000 is a nice addition to any entertainment center. Its design is hard to beat, and the interactive features add a new dimension to the television viewing experience.
0%
hemagazine.com
Updated:
2011-10-04 03:05:26
This thing is gorgeous, and I haven’t even turned it on yet. Über-thin—I think it’s two dimensional. Amazingly, the attractiveness of this set is only one of its claims to fame. The UN46B8000 uses LED side lighting, which means that the LEDs that creat...
0%
wired.com
Updated:
2011-10-04 03:05:31
With its 1.2-inch silhouette, this set turns heads even when its switched off. But we were equally wowed by the LCDs crisp, accurate colors and jaw-dropping motion resolution. With Yahoos widget engine running the web show, you have ready access to...
Good A plethora of ports. Network streaming. LED backlighting makes the screen brighter than the bridge of the Enterprise.
Bad Its not "WiFi ready" if it requires a separate adapter. No Netflix streaming, but Samsung has hinted that its on the way. Picture quality drops sharply with viewing angle. Crappy remote hampers navigation. Pricey.
70%
hdguru.com
Updated:
2011-10-04 03:05:33
Thin is in at Samsung. The company’s new 6000, 7000 and 8000 LED backlit series measure a svelte 1.2″ deep. These sets just about disappear when viewed from the side...
0%
lcdtvbuyingguide.com
Updated:
2011-10-04 03:05:34
For any film based material start by turning off the 120Hz/240Hz rate feature as follows: Click Menu/picture/Scroll down to Picture Options/Press enter/Scroll down to AutoMotionPlus 240Hz/Press Enter/Scroll or press to Off position...
0%
stuff.tv
Updated:
2011-08-17 21:42:09
If any TV had us at hello, it’s Samsung’s UE46B8000. For starters, it’s astonishingly slim for a 46in TV: just 29mm. At its deepest point. It’s also gloriously adorned in Samsung’s distinctive ‘Crystal’ finish and given added distinction by both the pr...
Good Fabulous picture quality. Sumptuous ultra-thin design. Connections and features galore. Surprisingly cheap by LED standards...
Bad Sound is a bit weak. Viewing angle could be better...
Bottom line The majestic and surprisingly affordable UE46B8000 provides more proof that LED looks destined to rule the TV world...
100%