location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ensemble TVlite MSA 2040
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E7W37A show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:53:01
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black :
The short editorial description of HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black

MSA 2040 10Gb iSCSI w/6 600GB 6G SAS 10K SFF HDD 3.6TB Bundle/TVlite
More>>>
Short summary description HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black:
This short summary of the HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Ensemble TVlite MSA 2040, 3.6 TB, HDD, Serial Attached SCSI (SAS), 2.5", Rack (2U), Black

Long summary description HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black:
This is an auto-generated long summary of HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black based on the first three specs of the first five spec groups.

HPE Ensemble TVlite MSA 2040. Total installed storage capacity: 3.6 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS), Storage drive size: 2.5". Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 29" (736 mm), Depth: 26" (660 mm), Height: 11" (280 mm), Weight: 81.6 lbs (37 kg). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 03:56:46
Uk has collected 5 expert reviews for HPE Ensemble TVlite MSA 2040 disk array 3.6 TB Rack (2U) Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
crn.com.au
Updated:
2014-12-24 03:56:46
Fibre Channel (FC) disk arrays are usually too expensive for SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 16Gbits/sec – and it's as affordable as fibre disk arrays come. The 2U cha...
0%
alphr.com
Updated:
2014-12-24 03:56:46
Fibre channel disk arrays are normally well beyond the means of SMBs, but HP's latest model brings them within reach. The MSA 2040 is the first entry-level storage solution to support 8/16Gbps speeds – at under £7,000 for the dual controller model on revi...
Bottom line HP delivers a capable fibre channel disk array for sensible money – the MSA 2040 Storage serves up serious performance at a price SMBs can afford...
83%
itpro.co.uk
Updated:
2015-06-28 08:25:25
HP has always had a sharper focus on SMBs that many other big names in the storage industry and its Modular Storage Arrays (MSAs) have a well-deserved reputation for value. The latest MSAs go even further as they offer a heap of enterprise level features...
Good Automated data tiering, Converged FC/IP SAN data ports, Top value, High expansion, Excellent performance...
Bad New web console takes some getting used to, virtual volumes only support manual snapshots...
Bottom line HP's new virtualisation features make one of the best SMB storage arrays on the market even better. The MSA 2040 is easy to deploy and the automated data tiering features boost performance and lower storage costs...
100%
Brand Image Article code product Stock Price from
HPE

HPE MSA 2040 disk array
(show image)
C8R11AR MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 SFF REMAN CHASSIS disk array Black
(show image)
C8R10AR MSA 2040 SFF REMAN CHASSIS 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA 2040 SAN Controller disk array HP MSA 2040 SAN Controller disk array
(show image)
C8R09A MSA 2040 SAN Controller 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8003B FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8002B FC2142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE C8R18A disk array Black
(show image)
C8R18A C8R18A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array
(show image)
C8R13A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2040 disk array
(show image)
C8R11A MSA 2040 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE C8R10A disk array Black
(show image)
C8R10A C8R10A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)