ASUS logo

ASUS P9D-V Intel® C224 LGA 1150 (Socket H3) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154361
Info modified on:
30 Oct 2024, 13:05:38
Long product name ASUS P9D-V Intel® C224 LGA 1150 (Socket H3) ATX:

P9D-V, Intel C224, LGA1150 Socket, 4 x DDR3 1600/1333 UDIMM ECC, Aspeed AST1300 64MB, 2 x Intel I210AT, SATA DOM, ATX

ASUS P9D-V Intel® C224 LGA 1150 (Socket H3) ATX:

Combat Model with Advanced I/O Design.

The ASUS P9D-V is the latest ASUS UP serverboard, designed around the Intel® Denlow platform as an attractive entry model that provides a highly cost and power-efficient option. The P9D-V uses the Intel® C224 chipset, featuring three legacy PCI slots, dual server-class Intel® Ethernet, and digital power delivery. It is ideal for SMB, web, printer, and file servers, or any other entry-level server application.

Short summary description ASUS P9D-V Intel® C224 LGA 1150 (Socket H3) ATX:

ASUS P9D-V, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, i3-4xxx, i5-4xxx, i7-4xxx, DDR3-SDRAM, DIMM

Long summary description ASUS P9D-V Intel® C224 LGA 1150 (Socket H3) ATX:

ASUS P9D-V. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Memory slots type: DIMM, Memory channels: Dual-channel. Supported storage drive interfaces: SATA, SATA II, SATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 64 MB, Graphics card family: Aspeed, Graphics card: AST1300. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I210-AT

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.