location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 100mm x 8M Archival Matte Paper printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100mm x 8M Archival Matte Paper
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041346
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Epson 100mm x 8M Archival Matte Paper printing paper :
The short editorial description of Epson 100mm x 8M Archival Matte Paper printing paper

100mm x 8M Archival Matte Paper (replaced by C13S041330). Quantity per pack: 1
More>>>
Epson 100mm x 8M Archival Matte Paper printing paper:
The official marketing text of Epson 100mm x 8M Archival Matte Paper printing paper as supplied by the manufacturer

No longer available - recommended replacement is C13S041330



Compatible Main Units:

Stylus Photo 2100

Stylus Photo 2000P

Short summary description Epson 100mm x 8M Archival Matte Paper printing paper:
This short summary of the Epson 100mm x 8M Archival Matte Paper printing paper data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 100mm x 8M Archival Matte Paper, 10.6 oz (300 g), 4.45 x 3.54 x 3.54" (113 x 90 x 90 mm), 315" (8 m)

Long summary description Epson 100mm x 8M Archival Matte Paper printing paper:
This is an auto-generated long summary of Epson 100mm x 8M Archival Matte Paper printing paper based on the first three specs of the first five spec groups.

Epson 100mm x 8M Archival Matte Paper. Weight: 10.6 oz (300 g). Dimensions (WxDxH): 4.45 x 3.54 x 3.54" (113 x 90 x 90 mm), Maximum roll length: 315" (8 m)

Features
Weight
10.6 oz (300 g)
Other features
Dimensions (WxDxH)
4.45 x 3.54 x 3.54" (113 x 90 x 90 mm)
Maximum roll length
315" (8 m)
Brand Image Article code product Stock Price from
Epson PRESENTATION MATTE PAPER printing paper Epson PRESENTATION MATTE PAPER printing paper
(show image)
C13S041221 Presentation Matte Paper Roll, 36" x 25 m, 172g/m² 0.00
(excl. VAT)
0 (incl. VAT)