location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Archival, DIN A3, 189g/m² White Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archival Matte Paper, DIN A3, 189g/m², 50 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041344
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343830097 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Archival, DIN A3, 189g/m² White Matte
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A3
  • - 189 g/m²
  • - Finish type: Matte
  • - 50 sheets
  • - White
Long product name Epson Archival, DIN A3, 189g/m² White Matte :
The short editorial description of Epson Archival, DIN A3, 189g/m² White Matte

Archival Matte Paper, DIN A3, 189g/m², 50 Sheets
More>>>
Epson Archival, DIN A3, 189g/m² White Matte:
The official marketing text of Epson Archival, DIN A3, 189g/m² White Matte as supplied by the manufacturer

This matte 189 g/m² paper-based medium is exclusively used with pigment ink. With the current silver-halogenide system, users could not print out matte pictures unless they subjected them to a complicated procedure. This paper is not the only solution for this complex procedure; however, it is attractive for many professional users that have been waiting for such a type of paper for a long time.

Short summary description Epson Archival, DIN A3, 189g/m² White Matte:
This short summary of the Epson Archival, DIN A3, 189g/m² White Matte data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Archival, DIN A3, 189g/m², Matte, 189 g/m², A3, White, 50 sheets, SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M SureColor SC-T5400...

Long summary description Epson Archival, DIN A3, 189g/m² White Matte:
This is an auto-generated long summary of Epson Archival, DIN A3, 189g/m² White Matte based on the first three specs of the first five spec groups.

Epson Archival, DIN A3, 189g/m². Finish type: Matte, Media weight: 189 g/m², Paper size: A3. Width: 11.7" (297 mm), Height: 16.5" (420 mm). Quantity per pack: 1 pc(s), Package width: 12.2" (310 mm), Package depth: 16.9" (430 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 45.3" (115 cm). Country of origin: Japan

Features
Paper size
A3
Product color
White
Finish type *
Matte
Media weight *
189 g/m²
Sheets per pack
50 sheets
Features
Compatible products
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M SureColor SC-T5400 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100 SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N SureColor SC-T3400 SureColor SC-T3200N SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3100x 220V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 SureColor SC-P8000 SureColor SC-P800 SureColor SC-P7500 SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 SureColor SC-P6000 SureColor SC-P600 SureColor SC-P5000 SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro 9900 Epson Stylus Pro 9880 Epson Stylus Pro 9800 Epson Stylus Pro 9700 Epson Stylus Pro 9600 Epson Stylus Pro 9450 Epson Stylus Pro 9400 Epson Stylus Pro 7900 Epson Stylus Pro 7880 Epson Stylus Pro 7800 Epson Stylus Pro 7700 Epson Stylus Pro 7600 Epson Stylus Pro 7450 Epson Stylus Pro 7400 Epson Stylus Pro 5500 Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 4450 Epson Stylus Pro 4400 Epson Stylus Pro 4000-C8 Epson Stylus Pro 4000-C4 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Pro 10600 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo 2100 Epson Stylus Photo 1500W Epson Stylus Photo 1400 EcoTank L1800
Weight & dimensions
Width
11.7" (297 mm)
Height
16.5" (420 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
12.2" (310 mm)
Package depth
16.9" (430 mm)
Package height
0.787" (20 mm)
Package weight
3.02 lbs (1.37 kg)
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
45.3" (115 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
45.3" (115 cm)
Quantity per pallet
250 pc(s)
Quantity per pallet (UK)
350 pc(s)
Quantity per pallet layer
50 pc(s)
Quantity per pallet layer (UK)
70 pc(s)
Master (outer) case width
13" (330 mm)
Master (outer) case length
17.7" (450 mm)
Master (outer) case height
9.06" (230 mm)
Master (outer) case weight
0.578 oz (16.4 g)
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Japan
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)