location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Archival, DIN A4, 192 g/m² White Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Archival Matte Paper - A4 - 50 Sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041342 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343830073 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 326734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Archival, DIN A4, 192 g/m² White Matte
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4
  • - 192 g/m²
  • - Finish type: Matte
  • - 50 sheets
  • - White
Long product name Epson Archival, DIN A4, 192 g/m² White Matte :
The short editorial description of Epson Archival, DIN A4, 192 g/m² White Matte

Archival Matte Paper - A4 - 50 Sheets
More>>>
Epson Archival, DIN A4, 192 g/m² White Matte:
The official marketing text of Epson Archival, DIN A4, 192 g/m² White Matte as supplied by the manufacturer

This matte 189 g/m² paper-based medium is exclusively used with pigment ink. With the current silver-halogenide system, users could not print out matte pictures unless they subjected them to a complicated procedure. This paper is not the only solution for this complex procedure; however, it is attractive for many professional users that have been waiting for such a type of paper for a long time.

Short summary description Epson Archival, DIN A4, 192 g/m² White Matte:
This short summary of the Epson Archival, DIN A4, 192 g/m² White Matte data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Archival, DIN A4, 192 g/m², Matte, 192 g/m², A4, White, 50 sheets, WorkForce Pro WF-C5790DWF SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T7200 SureColor...

Long summary description Epson Archival, DIN A4, 192 g/m² White Matte:
This is an auto-generated long summary of Epson Archival, DIN A4, 192 g/m² White Matte based on the first three specs of the first five spec groups.

Epson Archival, DIN A4, 192 g/m². Finish type: Matte, Media weight: 192 g/m², Paper size: A4. Width: 8.27" (210 mm), Height: 11.7" (297 mm). Quantity per pack: 1 pc(s), Package width: 8.66" (220 mm), Package depth: 11.8" (300 mm). Pallet width (UK): 39.4" (100 cm), Pallet length (UK): 47.2" (120 cm), Pallet height (UK): 39.4" (100 cm). Country of origin: Japan

Features
Paper size
A4
Product color
White
Finish type *
Matte
Media weight *
192 g/m²
Sheets per pack
50 sheets
Compatible products
WorkForce Pro WF-C5790DWF SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T7200 SureColor SC-T5405 SureColor SC-T5400M 240V SureColor SC-T5400 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 SureColor SC-T5200 SureColor SC-T5100N SureColor SC-T5100 SureColor SC-T3405N SureColor SC-T3405 SureColor SC-T3400N SureColor SC-T3400 SureColor SC-T3200N SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3100x 240V SureColor SC-T3100N SureColor SC-T3100 SureColor SC-T3000 SureColor SC-T2100 SureColor SC-P9500o SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 SureColor SC-P900 SureColor SC-P800 SureColor SC-P800 SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 SureColor SC-P700 SureColor SC-P6000 SureColor SC-P600 SureColor SC-P5000 SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro 9900 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Epson Stylus Pro 7700 Epson Stylus Pro 4900 Epson Stylus Pro 4800 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Photo R800 Epson Stylus Photo R3000 Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo 2100 Epson Stylus Photo 1400
Weight & dimensions
Width
8.27" (210 mm)
Weight & dimensions
Height
11.7" (297 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
8.66" (220 mm)
Package depth
11.8" (300 mm)
Package height
0.591" (15 mm)
Package weight
26.5 oz (750 g)
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
39.4" (100 cm)
Pallet length (UK)
47.2" (120 cm)
Pallet height (UK)
39.4" (100 cm)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
39.4" (100 cm)
Quantity per pallet
400 pc(s)
Quantity per pallet (UK)
700 pc(s)
Quantity per pallet layer
80 pc(s)
Quantity per pallet layer (UK)
140 pc(s)
Master (outer) case width
12.6" (321 mm)
Master (outer) case length
18.9" (480 mm)
Master (outer) case height
7.87" (200 mm)
Master (outer) case weight
0.575 oz (16.3 g)
Quantity per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Japan
Brand Image Article code product Stock Price from
Epson Photo Paper Glossy A4 White Gloss Epson Photo Paper Glossy A4 White Gloss
(show image)
C13S042538 Photo Paper Glossy - A4 - 20 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)