location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3100 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PFL3108/98
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PFL3108/98
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581704636
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 50"
  • - Full HD 1920 x 1080 pixels 16:9
  • - 350 cd/m² PMR (Perfect Motion Rate) 100 Hz
  • - NTSC, PAL
  • - VESA mounting 400 x 300 mm
  • - 130 W
Long product name Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m² :
The short editorial description of Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m²

50" LED FHD, 1920 x 1080px, 16:9, 350 cd/m2, 20W RMS, HDMI, USB, Black
More>>>
Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m²:
The official marketing text of Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m² as supplied by the manufacturer

PC Input lets you use your TV as a PC monitor
Use your TV as a monitor. Simply connect using an HDMI-DVI cable/converter and you are ready to go.

LED TV for images with incredible contrast
With LED backlight you can enjoy low power consumption and beautiful lines combined with high brightness, incredible contrast and vibrant colors. On top of that, LED lighting technology does not contain any hazardous materials, making it a greener choice too.

100Hz Perfect Motion Rate (PMR) for clear motion sharpness
For picture movement that looks precise, smooth and natural, Philips created PMR—our standard for measuring moving image sharpness. Perfect Motion Rate is the combined result of our unique video processing, number of frames per second and refresh rate of each frame, perfection in dimming capabilities, and backlighting technology. A higher PMR number contributes to higher contrast and better motion clarity—which means a superior image for you.

Digital Crystal Clear to enhance picture quality
Enjoy extremely clear pictures from any source. This package of picture innovations digitally adjusts and optimizes picture quality to optimal contrast, color and sharpness levels.

Two HDMI input for integrated connectivity
Avoid cable clutter with a single cable to carry both picture and audio signals from your devices to your TV. HDMI uses uncompressed signals, ensuring the highest quality from source to screen.

USB for multimedia playback
Connect your USB memory-stick, digital camera, mp3 player or other multimedia device to the USB port at the side of your TV to enjoy photos, videos and music with the easy to use on screen content browser.

Hear every word with Clear Sound
This innovative audio technology significantly increases the comprehensibility of the voice, whether spoken or sung. It ensures you hear every word, so you can enjoy what you're watching to the fullest.

Short summary description Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m²:
This short summary of the Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3100 series 50PFL3108/98, 50", 1920 x 1080 pixels, Full HD, Black

Long summary description Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m²:
This is an auto-generated long summary of Philips 3100 series 50PFL3108/98 TV 50" Full HD Black 350 cd/m² based on the first three specs of the first five spec groups.

Philips 3100 series 50PFL3108/98. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Product color: Black

Display
Display diagonal *
50"
HD type *
Full HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3
Display brightness *
350 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
50" (127 cm)
TV tuner
Tuner type *
Analog
Analog signal format system *
NTSC, PAL
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 300 mm
Performance
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, RM, RMVB
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Ports & interfaces
Headphone outputs
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
2
Management features
Firmware upgradeable
Yes
Power
Power consumption (typical) *
130 W
Power consumption (standby) *
0.5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
44.4" (1127 mm)
Depth (with stand)
10.2" (260 mm)
Height (with stand)
27.9" (709 mm)
Weight (with stand)
39.7 lbs (18 kg)
Width (without stand)
44.4" (1127 mm)
Depth (without stand)
2.8" (71 mm)
Height (without stand)
25.6" (650 mm)
Weight (without stand)
33.1 lbs (15 kg)
Packaging data
Quick start guide
Yes
Manual
Yes
Package width
49.2" (1250 mm)
Package depth
6.42" (163 mm)
Package height
30.3" (770 mm)
Package weight
45.2 lbs (20.5 kg)
Packaging content
Desktop stand
Yes
Handheld remote control
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Number of AV connections
2
Power
130 W
Box dimensions (W x D x H)
49.2 x 6.42 x 30.3" (1250 x 163 x 770 mm)
USB ports quantity
2
Brand Image Article code product Stock Price from
Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black Philips 3000 series 50PFL3950/V7 TV 50" Full HD Black
(show image)
50PFL3950/V7 50PFL3950/V7