location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BEARDTRIMMER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum stubble and beard trimmer BT7085/32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT7085/32
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103666131 show
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 11:51:15
The date of the most recent change of the data-sheet in Icecat's system
Philips BT7085/32 user manual (9.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 mm precision settings
  • - Multifunctional display
  • - 75 mins' cordless use/1 hr charge
  • - Turbo power boost button
Guarantee: 2 Years
Long product name Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver :
The short editorial description of Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver

1/18mm, 5min, Lithium-Ion
More>>>
Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver:
The official marketing text of Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver as supplied by the manufacturer

Philips BEARDTRIMMER Series 7000 Vacuum stubble and beard trimmer BT7085/32 1mm precision settings Multifunctional display 75mins cordless use/1h charge Turbo power boost button.

Short summary description Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver:
This short summary of the Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips BEARDTRIMMER Series 7000 BT7085/32, Oil-free maintenance, Self-sharpening blade, Black, Red, Silver

Long summary description Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver:
This is an auto-generated long summary of Philips BEARDTRIMMER Series 7000 BT7085/32 beard trimmer 18 0.709" (1.8 cm) Black, Red, Silver based on the first three specs of the first five spec groups.

Philips BEARDTRIMMER Series 7000 BT7085/32. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.709" (1.8 cm), Cutter width: 1.26" (3.2 cm). Product color: Black, Red, Silver, Blade material: Stainless steel. Operating time: 75 min, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion)

Performance
Cutter width
1.26" (3.2 cm)
Number of length steps *
18
Minimum hair length *
0.0394" (1 mm)
Maximum hair length *
0.709" (1.8 cm)
Trimming styles
Short beard, Sideburns, Stubble look
Control type
Rotary
Hair comb
Yes
Self-sharpening blade
Yes
Oil-free maintenance
Yes
Non-scratching teeth
Yes
Design
Product color *
Black, Red, Silver
Design
Blade material
Stainless steel
Soft grip
Yes
Power
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
75 min
Charging time
1 h
Battery charge indicator
Yes
Packaging content
Storage pouch
Yes
Cleaning brush
Yes
Travel case
Yes