Long product name Canon ACK-DC40 power adapter/inverter Black
:
ACK-DC40
The short editorial description of Canon ACK-DC40 power adapter/inverter Black
ACK-DC40
More>>>
Canon ACK-DC40 power adapter/inverter Black:
The official marketing text of Canon ACK-DC40 power adapter/inverter Black as supplied by the manufacturer
Compatible Products:
- PowerShot D10
- PowerShot SD1200 IS Blue
- PowerShot SD1200 IS Dark Gray
- PowerShot SD1200 IS Green
- PowerShot SD1200 IS Light Gray
- PowerShot SD1200 IS Orange
- PowerShot SD1200 IS Pink
- PowerShot SD770 IS Digital ELPH Black
- PowerShot SD770 IS Digital ELPH Silver
Short summary description Canon ACK-DC40 power adapter/inverter Black:
This short summary of the Canon ACK-DC40 power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.
Canon ACK-DC40, PowerShot D10, SD1200, SD770, Black
Long summary description Canon ACK-DC40 power adapter/inverter Black:
This is an auto-generated long summary of Canon ACK-DC40 power adapter/inverter Black based on the first three specs of the first five spec groups.
Canon ACK-DC40. Compatibility: PowerShot D10, SD1200, SD770. Product color: Black