location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Unidad externa USB DVDRW optical disc drive DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External USB DVDRW Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2B56AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182028476 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1196376
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 02:41:04
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Each HP Storage Solution carries a one-year limited warranty. Additional support is available 24 hours a day, seven days a week by phone as well as online support forums.
Long product name HP Unidad externa USB DVDRW optical disc drive DVD±RW Black :
The short editorial description of HP Unidad externa USB DVDRW optical disc drive DVD±RW Black

HP External USB DVDRW Drive
More>>>
HP Unidad externa USB DVDRW optical disc drive DVD±RW Black:
The official marketing text of HP Unidad externa USB DVDRW optical disc drive DVD±RW Black as supplied by the manufacturer




Short summary description HP Unidad externa USB DVDRW optical disc drive DVD±RW Black:
This short summary of the HP Unidad externa USB DVDRW optical disc drive DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Unidad externa USB DVDRW, Black, Laptop, DVD±RW, USB 2.0, 24x, 8x

Long summary description HP Unidad externa USB DVDRW optical disc drive DVD±RW Black:
This is an auto-generated long summary of HP Unidad externa USB DVDRW optical disc drive DVD±RW Black based on the first three specs of the first five spec groups.

HP Unidad externa USB DVDRW. Product color: Black. Purpose: Laptop, Optical drive type: DVD±RW, Interface: USB 2.0. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. Width: 5.67" (144 mm), Depth: 5.41" (137.5 mm), Height: 0.551" (14 mm)

Design
Internal *
No
Product color
Black
Performance
Purpose *
Laptop
Optical drive type *
DVD±RW
Interface *
USB 2.0
LightScribe
No
Writing speed
CD write speed *
24x
CD rewrite speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD-R Double Layer write speed
8x
DVD+R Double Layer write speed
8x
DVD+RW write speed
8x
Writing speed
DVD-RW write speed
6x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
5.67" (144 mm)
Depth
5.41" (137.5 mm)
Height
0.551" (14 mm)
Technical details
HP segment
Business
Logistics data
Harmonized System (HS) code
84717030
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:40:31
Uk has collected 5 expert reviews for HP External USB DVDRW Drive and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalcameraworld.com
Updated:
2016-11-14 20:40:31
The 1TB HP Portable Drive is blazingly fast and priced under £100. Is this portable drive the perfect back-up for your photos and video? Find out in our review.USB 3.0 has taken some time to become mainstream, but it brings a much-needed speed boost for t...
0%
pcmag.com
Updated:
2016-11-14 20:40:31
The HP External Hard Drive (1TB) ($169.99 direct) combines the next-generation speeds of USB 3.0 and 1TB of storage space, all in a portable pocket-sized package. Its backup software is an accent to this capable hard drive and ups its overall value, ma...
Good Has USB 3.0 ports. Competitive performance scores compared to eSATA. Portable chassis.1TB of storage. Comes with simple backup software.
Bad Design attracts smudges.
Bottom line Combining the fast transfer speeds of USB 3.0 with 1TB of storage space, the HP Portable External Hard Drive (1TB) is the one to have. Buy it now...
80%
Brand Image Article code product Stock Price from
HP Unidad externa USB DVDRW optical disc drive DVD±RW Black HP Unidad externa USB DVDRW optical disc drive DVD±RW Black
(show image)
F2B56AA#AC3 External USB DVDRW Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
United States 3 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)