location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z5000 Bluetooth Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z5000 Bluetooth Wireless Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5C13AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758646281 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 673057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 00:42:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z5000 Bluetooth Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Laser White
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Batteries
Guarantee: 2 year limited warranty
Long product name HP Z5000 Bluetooth Wireless Mouse :
The short editorial description of HP Z5000 Bluetooth Wireless Mouse

HP Z5000 Wireless Mouse
More>>>
HP Z5000 Bluetooth Wireless Mouse:
The official marketing text of HP Z5000 Bluetooth Wireless Mouse as supplied by the manufacturer




Short summary description HP Z5000 Bluetooth Wireless Mouse:
This short summary of the HP Z5000 Bluetooth Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z5000 Bluetooth Wireless Mouse, Ambidextrous, Laser, Bluetooth, White

Long summary description HP Z5000 Bluetooth Wireless Mouse:
This is an auto-generated long summary of HP Z5000 Bluetooth Wireless Mouse based on the first three specs of the first five spec groups.

HP Z5000 Bluetooth Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: Bluetooth, Buttons type: Touch buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Batteries. Product color: White

Your notebook is thin and so should your accessories

Slim, contour design with a dark ash silver metallic matte finish with luxe copper underpinnings – this mouse is the perfect companion.

Free your ports

Simple Bluetooth® pairing provides wireless connectivity without a dongle, connect to virtually any Bluetooth-enabled laptop or tablet.

Power to last

Extended battery life up to 24 months[3] and LED battery indicator.

Mouse
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Buttons type
Touch buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
3
Recommended usage
Universal
Bluetooth version
3.0+HS
Design
Form factor *
Ambidextrous
Product color *
White
HP segment
Home
Power
Power source *
Batteries
Weight & dimensions
Width
4.01" (101.8 mm)
Depth
2.54" (64.6 mm)
Height
0.985" (25 mm)
Weight
1.55 oz (44 g)
Packaging data
Quantity per pack *
1 pc(s)
Package width
7.13" (181 mm)
Package depth
5.51" (140 mm)
Package height
1.85" (47 mm)
Package weight
7.41 oz (210 g)
Logistics data
Country of origin
China
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:09:46
Uk has collected 1 expert review for HP Bluetooth® Mouse Z5000 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Disclaimer HP Z5000 Bluetooth Wireless Mouse:
Disclaimer

[3] Actual battery life will vary with use and environmental conditions, and will naturally decrease with time and usage.