Synology logo

Synology RX4 disk array Rack (1U)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39966
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
3 year
Long product name Synology RX4 disk array Rack (1U):

Synology RX4, 4x 2TB SATA(II) HDD Expander f/ RS409+/RS409RP+, 3Gb/s, eSATA

Short summary description Synology RX4 disk array Rack (1U):

Synology RX4, 15.7 lbs (7.1 kg), Rack (1U)

Long summary description Synology RX4 disk array Rack (1U):

Synology RX4. Chassis type: Rack (1U). Number of storage drives supported: 4. Weight: 15.7 lbs (7.1 kg)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.