location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6400 Intel® Core™2 Duo T9550 14.1" 4 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 160M Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M11642M001NLUS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude E6400 Intel® Core™2 Duo T9550 14.1" 4 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 160M Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T9550 2.66 GHz
  • - 14.1" 1440 x 900 pixels Matt 16:10
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 160 GB DVD±RW
  • - NVIDIA Quadro NVS 160M 0.25 GB
  • - Bluetooth 2.1+EDR
  • - Windows Vista Business
More>>>
Short summary description DELL Latitude E6400 Intel® Core™2 Duo T9550 14.1" 4 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 160M Windows Vista Business:
This short summary of the DELL Latitude E6400 Intel® Core™2 Duo T9550 14.1" 4 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 160M Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6400, Intel® Core™2 Duo, 2.66 GHz, 14.1", 1440 x 900 pixels, 4 GB, 160 GB

Long summary description DELL Latitude E6400 Intel® Core™2 Duo T9550 14.1" 4 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 160M Windows Vista Business:
This is an auto-generated long summary of DELL Latitude E6400 Intel® Core™2 Duo T9550 14.1" 4 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 160M Windows Vista Business based on the first three specs of the first five spec groups.

DELL Latitude E6400. Processor family: Intel® Core™2 Duo, Processor model: T9550, Processor frequency: 2.66 GHz. Display diagonal: 14.1", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA Quadro NVS 160M. Operating system installed: Windows Vista Business. Weight: 4.3 lbs (1.95 kg)

Display
Display diagonal *
14.1"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T9550
Processor cores
2
Processor threads
2
Processor frequency *
2.66 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA II
HDD speed
7200 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA Quadro NVS 160M
Discrete graphics card memory
0.25 GB
Discrete graphics card *
Yes
Camera
Front camera
No
Network
Networking features
10/100/1000 Gigabit1
Bluetooth
Yes
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
Ports & interfaces
TV-out type
S-Video
Software
Optional operating system supplied
Windows XP Professional
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE4
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37130
Conflict-Free processor
No
Weight & dimensions
Width
13.2" (335 mm)
Depth
9.37" (238 mm)
Height
1.22" (31 mm)
Weight *
4.3 lbs (1.95 kg)
Packaging content
Handheld remote control
No
Other features
Wireless technology
WiFi
LightScribe
No
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:25:38
Uk has collected 31 expert reviews for DELL Latitude E6400 Intel® Core™2 Duo T9550 35.8 cm (14.1") 4 GB DDR2-SDRAM 160 GB NVIDIA Quadro NVS 160M Windows Vista Business and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
Zdnet.com.au
Updated:
2012-01-13 01:25:38
Design and features Dells Latitude E6400 is the little brother of the E6500, providing a 14.1-inch, ambient light sensing 1280x800 screen instead of the 15.4-inch equivalent. Otherwise, for all intents and purposes, it is the same in design. It is equ...
Good Highly featured, Good performance for the price, Excellent battery life, High level of configurability...
Bad No fingerprint reader...
Bottom line Dells Latitude E6400 is a full featured business laptop that delivers performance, battery life and price in one neat bundle. Editors’ rating: 8.5/10...
85%
pcauthority.com.au
Updated:
2012-01-13 01:25:38
Our first glimpse of Dell’s new Latitude E-series was the E6400 ATG (web ID: 217854). With a burly build and carefully focused business features, it was a promising debut for the range. But, while some users will relish the extra resilience of Dell’s A...
Bottom line Dell’s latest business model is another superb outing for its recently released Latitude E-series. It’s not cheap, though...
83%
techradar.com
Updated:
2012-01-13 01:25:38
Dells Latitude range has long been popular with businesses, thanks to low costs, the availability of different configurations and a common range of compatible peripherals. The Dell Latitude E6400 (£853 inc. VAT) is the first machine weve seen since the...
Good Great usability, Impressive build quality, Powerful performance, Good range of features...
Bad Not the best looking laptop on the market...
80%
theregister.co.uk
Updated:
2012-01-13 01:25:38
Lets have a quick look along the Latitudes straight lines and angles, all free from the fripperies of curves. Like the IBM ThinkPads of old, the E6400 looks like it means business. Black clad and no-nonsense, this is truly the Judge Dredd of laptops...
Bottom line With its angular black mittel-Europa executive styling - BMW rather than Lexus - the Latitude E6400 certainly looks the part of a serious business machine. It provides all the connectivity - network and peripheral - you could wish for and decent perfo...
80%
goodgearguide.com.au
Updated:
2012-01-13 01:25:38
Dell’s Latitude E6400 is a notebook that means business. Its black chassis eschews the shiny surfaces and quirky patterns of some of its contemporaries for a subtle wood-grain-esque pattern on its lid. We were well-disposed to the Latitude E6400 from t...
Good Performance, usability, looks great, excellent screen, chock-full of cool features...
Bad Heats up, no ExpressCard slot, may inspire insane jealousy among others...
Bottom line This notebook ticks pretty much every box: style, speed, connectivity (including Gigabit Ethernet, Bluetooth and 802.11a/g/n Wi-Fi) and usability. It packs in plenty of business-friendly features, including a smartcard reader and a fingerprint scanner...
90%
alphr.com
Updated:
2012-01-13 01:25:38
We caught our first glimpse of Dell's new Latitude E-series when we came face to face with its semi-ruggedised E6400 ATG laptop. With a suitably burly build and plenty of carefully focussed business features, it was a promising debut for the range. But...
Bottom line Dell's latest business model is another superb outing for their recently released Latitude E-series. It's not cheap, though...
83%
funkyfresh.com
Updated:
2012-01-13 01:25:38
Saturday, 06 June 2009 06:56 Dell has come a long way with its design. The Latitude series is a corporate workhorse that has always provided pretty good bang for the buck in a very bland and boring package. The new Latitude 6400 changes all that with...
0%
asiaone.com
Updated:
2012-01-13 01:25:38
By Oo Gin LeeROAD warriors must absolutely have laptops with long life - long-battery life, that is.It would be a disaster if a weakling machine gave up halfway through an important presentation, potentially killing a business deal.Unfortunately, while...
Bottom line A full-featured laptop for business users with amazing battery life, tough body, reinforced hinges, biometric and smart card security options...
0%
devhardware.com
Updated:
2012-01-13 01:25:38
Are you a business professional looking for your next laptop? You wont be surprised to hear that theres a Dell Latitude that might be just what youre looking for. What might surprise you a little, however, is just how Dell has upgraded its whole Lat...
Bottom line Dell’s new Latitude E6400 is ideal for working professionals in search of a business-oriented laptop that can take care of all of their work needs. That being said, it’s not the best choice for someone looking for a laptop that can be used for...
0%
notebookcheck.net
Updated:
2012-01-13 01:25:38
Security, mobility and reliance. Those are the three pillars that the Dell Latitude E6400 is built on. Even if a thoroughly efficient graphic solution for the E6400 with a Quadro NVS 160M graphic card would be available, the notebook concentrates on...
Good Compact, solid case, Good workmanship and highquality Haptik, Extensive connection options, Extensive security and communication features, Bright, outdoor suitable display, Passable heat and loudness emissions in idle/office use, Very good battery runtime...
Bad Touchpad keys need getting used to, Average contrast and viewing angle stability of the display...
87%
pcmag.com
Updated:
2012-01-13 01:25:38
The Dell Latitude D630 has had one of the most successful runs in business laptops, gracing the desks of countless professionals over the past two years. But at this point its so long in the tooth that it lacks features as simple as a built-in medi...
Good Trendy brushed-aluminum look. Excellent battery life. Many configuration options. Anti-glare screen. Largest battery on a business laptop. First-rate keyboard and mouse buttons.
Bad Palm rests could have used the lids design treatment. Real aluminum metals would have been more rugged.
Bottom line The E6400 is a major upgrade from the previous D630. Dell has finally added an SD slot, has incorporated a trendier design, and continues to offer its wide selection of configurations and parts...
80%
notebookreview.com
Updated:
2012-01-13 01:25:38
The Dell Latitude E6400 is a 14" laptop targeted towards businesses that need good performance, solid design, and a commonality of parts for an entire workforce.
Good Very tough structure and rugged overall chassis design, Excellent selection of ports and fantastic docking station, Excellent battery life ... particularly with extra battery slice, Solid performance, Remains very cool where your body comes into contac...
Bad Industrial design (although cool) looks a little "unfinished", Build quality is durable, but alloy chassis feels thin in some spots, ControlPoint software can be frustrating, Trackpoint/touchpoint is better than the one on the D630, but still...
Bottom line The Dell Latitude E6400 is a great performer and a solid replacement for the Dell Latitude D630. It seems to be built well enough to be thrown around in day-to-day use, and its clear that Dell is trying to improve the Latitude line and offer compellin...
0%
trustedreviews.com
Updated:
2012-01-13 01:25:38
Dell's Latitude range is a regular feature of any commute. Get on any morning commuter train and your bound to see Latitudes of all shapes, sizes and ages dealing with spreadsheets, email, documents and the like and probably the most common would be the 1...
90%
notebookreview.com
Updated:
2012-01-13 01:25:38
The new E-series Latitude notebooks feature the latest Intel processors, power-saving refinements to improve battery life, and innovative styling.
0%
Laptopmag.com
Updated:
2012-01-13 01:25:38
Dell’s successor to the D600 series packs plenty of power and endurance in an eye-catching and durable new design.
Good Top-notch security and durability, Eye-catching design, Long endurance with nine-cell battery, Can charge gadgets via USB with system off, Intuitive ControlPoint software...
Bad Small touchpad, Display could be brighter...
Bottom line The Dell Latitude E6400, the update to the D630, packs in all the essentials needed to keep road warriors productive on the go: a speedy Intel Core 2 Duo processor, long battery life, and a host of security and durability features. Factor in the revamp...
80%