HPE logo

HPE RDX500, 500GB/1TB, 60 MB/s, USB 2.0 Storage drive RDX cartridge

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155105
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE RDX500, 500GB/1TB, 60 MB/s, USB 2.0 Storage drive RDX cartridge:

HP StorageWorks RDX500 Removable Disk Backup System DL Server Module

Short summary description HPE RDX500, 500GB/1TB, 60 MB/s, USB 2.0 Storage drive RDX cartridge:

HPE RDX500, 500GB/1TB, 60 MB/s, USB 2.0, Storage drive, RDX cartridge, 8.8" (223.5 mm), 11" (279.9 mm), 5.7" (144.8 mm), 4.96 lbs (2.25 kg)

Long summary description HPE RDX500, 500GB/1TB, 60 MB/s, USB 2.0 Storage drive RDX cartridge:

HPE RDX500, 500GB/1TB, 60 MB/s, USB 2.0. Product type: Storage drive, Media type: RDX cartridge. Width: 8.8" (223.5 mm), Depth: 11" (279.9 mm), Height: 5.7" (144.8 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.