Trust logo

Trust Red Bull Racing Wireless Mini mouse RF Wireless Laser 800 DPI

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93805
Info modified on:
08 Feb 2024, 14:13:05
Long product name Trust Red Bull Racing Wireless Mini mouse RF Wireless Laser 800 DPI:

Red Bull Racing Wireless Mini Mouse

Trust Red Bull Racing Wireless Mini mouse RF Wireless Laser 800 DPI:

Key features
- Compact wireless laser mouse with in-mouse storable micro receiver
- Ultra small USB receiver: Plug it in once and never take it out again
- High precision laser sensor for better performance on shiny surfaces
- 2.4 GHz technology for smooth movement, 8 meter range and longer battery life
- With tilt scroll wheel and switchable 800-1600 dpi sensitivity
- Comfortable shape with rubber side pads for a firm grip
- Compact design takes up limited space in notebook bags
- Includes software to customize mouse settings

Short summary description Trust Red Bull Racing Wireless Mini mouse RF Wireless Laser 800 DPI:

Trust Red Bull Racing Wireless Mini Mouse, Laser, RF Wireless, 800 DPI, Blue

Long summary description Trust Red Bull Racing Wireless Mini mouse RF Wireless Laser 800 DPI:

Trust Red Bull Racing Wireless Mini Mouse. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 800 DPI, Buttons quantity: 6. Product color: Blue

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.