location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Battery 9-cell

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery 9-cell
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
451-10584
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2019 08:47:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Battery 9-cell
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Brand compatibility: Dell
  • - Gray
Long product name DELL Battery 9-cell :
The short editorial description of DELL Battery 9-cell

Battery 9-cell, 85W/HR, Li-Ion
More>>>
DELL Battery 9-cell:
The official marketing text of DELL Battery 9-cell as supplied by the manufacturer

Power up your system for business trips and vacations with this 9-Cell Battery from Dell™. With a capacity of 85 WHr this battery lets you work seamlessly when you are on the move. The integrated battery charge gauge lets you check the charge status of an installed or uninstalled battery at any time. This product has been tested and validated on Dell™ systems to ensure it will work with your computer. It is supported by Dell™ Technical Support when used with a Dell system.
- Provides 85 WHr capacity
- Reliable power means dependable performance
- For Latitude E6500 / E6400, Precision M4400 / M2400 Laptop.

Short summary description DELL Battery 9-cell:
This short summary of the DELL Battery 9-cell data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Battery 9-cell, Battery, Dell

Long summary description DELL Battery 9-cell:
This is an auto-generated long summary of DELL Battery 9-cell based on the first three specs of the first five spec groups.

DELL Battery 9-cell. Type: Battery, Brand compatibility: Dell

Features
Type *
Battery
Brand compatibility *
Dell
Product color
Gray
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Number of battery cells
9
Battery capacity
85 Wh
Other features
Compatible products
- Latitude E6500 / E6400 - Precision M4400 / M2400
Brand Image Article code product Stock Price from
CoreParts

CoreParts MBI1953 laptop spare part Battery
(show image)
MBI1953 MBI1953 0.00
(excl. VAT)
0 (incl. VAT)