location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X264, X363, X364 High Yield Toner Cartridge (9K)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0X264H31G
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:38:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Laser printing
Long product name Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black :
The short editorial description of Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black

X264, X363, X364 High Yield Toner Cartridge (9K)
More>>>
Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black:
The official marketing text of Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black as supplied by the manufacturer

Average Cartridge Yield 9,000 standard pages. Declared yield value in accordance with ISO/IEC 19752.

Short summary description Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black:
This short summary of the Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X264, X363, X364 High Yield Toner Cartridge (9K), Black

Long summary description Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black:
This is an auto-generated long summary of Lexmark X264, X363, X364 High Yield (9K) toner cartridge Original Black based on the first three specs of the first five spec groups.

Lexmark X264, X363, X364 High Yield Toner Cartridge (9K). Printing colors: Black

Features
Type *
Original
Printing colors *
Black
Approximate page yield (A4, black & white, ISO/IEC 19752)
9000 pages
Weight & dimensions
Package weight
32.3 oz (915 g)
Other features
Color
No
Package dimensions (WxDxH)
7.13 x 15.7 x 5.39" (181 x 399 x 137 mm)
Print technology
Laser printing