location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 4520 Scanner Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4520
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 4520 Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM770A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420910114 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 305346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Designjet 4520 Scanner Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner
  • - Color scanning
  • - Sensor type: CCD
  • - Internal memory: 1024 MB Built-in processor 2800 MHz
Guarantee: Service & support options: Phone support during business hours for basic setup, and troubleshooting of HP Designjet printers & accessories in North America, Latin America, Europe, and Asia Pacific duringperiod; 24 x 7 Web access to HP Knowledge Center.One-year limited hardwareWarranty standard statement: HP warrants to you, end-user customer, that the HP hardware products specified above will be free from defects in materials and workmanship during the limitedperiod specified above. The limitedperiod starts on the date of purchase. Your dated sales or delivery receipt, showing the date of purchase of the product, is your proof of purchase date. You may be required to provide proof of purchase as a condition of receiving warranty service.
Long product name HP Designjet 4520 Scanner Sheet-fed scanner :
The short editorial description of HP Designjet 4520 Scanner Sheet-fed scanner

HP Designjet 4520 Scanner
More>>>
HP Designjet 4520 Scanner Sheet-fed scanner:
The official marketing text of HP Designjet 4520 Scanner Sheet-fed scanner as supplied by the manufacturer

Streamline workflow and increase productivity with fast (up to 76 mm or 3 inch per second in color; 254 mm or 10 inch per second in black and white), high-resolution (508 dpi optical resolution), wide-format copying and scanning.

• With scan speeds up to 76 mm (3 inch) per second color and 254 mm (10 inch) per second black-and-white, the HP Designjet 4520 Scanner delivers outstanding copy and scan performance and increases efficiency. Scan, then save, print, or copy and move on to the next task.


Add the HP Designjet 4520 Scanner to HP Designjet printers for a self-contained color/black-and-white scanning solution that includes useful hardware, powerful software and intuitive operation. Integrate with a wide variety of scan applications.

• Every scan contains the same vivid colors as the original document. The closed-loop calibration ensures that color reproduction is consistent and true-to-life. The HP Designjet 4520 Scanner offers vivid colors that match or even perfect the hues and tones of the original. Use the predefined profiles for most commonly used media, or create and store custom profiles.


Even untrained users can easily master operation and immediately scan large-format documents by using the graphical touchscreen display and intuitive scan software. Calibration wizards ensure high image quality in your scans, copies and prints.

• Even untrained users can produce great copy and scan results from the intuitive, 15-inch touchscreen display. The graphical interface walks the user through the appropriate procedure to produce the type of document or file that you need. Rather than mixing different brands, simply add the HP Designjet 4520 Scanner to the HP Designjet products that you already know and trust.

Short summary description HP Designjet 4520 Scanner Sheet-fed scanner:
This short summary of the HP Designjet 4520 Scanner Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 4520 Scanner, 48 bit, Sheet-fed scanner, CCD, TIFF, 1024 MB, Intel® Pentium® 4

Long summary description HP Designjet 4520 Scanner Sheet-fed scanner:
This is an auto-generated long summary of HP Designjet 4520 Scanner Sheet-fed scanner based on the first three specs of the first five spec groups.

HP Designjet 4520 Scanner. Input color depth: 48 bit. Scanner type: Sheet-fed scanner. Sensor type: CCD, Scan file formats: TIFF, Internal memory: 1024 MB. Media thickness (min): 0.00315" (0.0800 mm). Package dimensions (WxDxH): 75.2 x 27.2 x 29.5" (1910 x 690 x 750 mm), Package weight: 321.9 lbs (146 kg)

Scanning
Color scanning
Yes
Input color depth
48 bit
Film scanning
No
Grayscale levels
256
Design
Scanner type *
Sheet-fed scanner
Performance
Sensor type *
CCD
Scan file formats
TIFF
Internal memory
1024 MB
Built-in processor
Intel® Pentium® 4
Processor frequency
2800 MHz
Paper handling
Media thickness (min)
0.00315" (0.0800 mm)
Packaging data
Package dimensions (WxDxH)
75.2 x 27.2 x 29.5" (1910 x 690 x 750 mm)
Package dimensions (W x D x H)
75.2 x 27.2 x 29.5"
Package weight (imperial)
322 lbs
Package weight
321.9 lbs (146 kg)
System requirements
Minimum system requirements
Microsoft Windows, Linux: Intel Pentium 4 (1 GHz), 512 MB RAM, 2 GB available hard disk space Microsoft Windows, Linux: Intel Pentium 4 (1 GHz), 1 GB RAM, 2 GB available hard disk space Mac OS X v10.4 or higher: PowerPC G4, G5, or Intel Core Processor, 1 GB RAM, 2 GB available hard disk space
Compatible operating systems
Windows Vista (32/64-bit), Microsoft Windows Server 2008 (32/64-bit), XP Home and Professional (32/64-bit), Server 2003 (32/64 bit), Mac OS X v10.4, v10.5
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
0 - 95%
Operating temperature (T-T)
64 - 90 °F
Certificates
Electromagnetic compatibility
Compliance for Class A ITE products: EU (EMC Directive)
Certification
WEEE, EU RoHS, REACH, EuP
Weight & dimensions
Weight
203.9 lbs (92.5 kg)
Packaging content
Bundled software
System recovery software for the scanning system, including HP Macroinstaller with Windows drivers for HP Designjet 5x0, 800, 1000, 40x0, 45x0, 5x00, T610, T11x0, Z2100, Z3x00, Z6100 series products
Other features
Network ready
Yes
Paper handling
Straight-through scan paper path for sheet and cardboard originals
Scan input modes
On the touchscreen: scan preview, scan to file, scan to DVD/CD, scan to print, collate copy, copy, batch scanning, batch copying, print from list
I/O ports
1 Megabit Ethernet (1000Base-T) port, 1 FireWire (IEEE-1394a compliant) port
Minimum system requirements for Macintosh
Mac OS X v10.4 or higher: PowerPC G3 or Intel Core Processor, 512 MB RAM, 1 GB available hard disk space
Maximum dimensions (W x D x H)
70.9 x 40.2 x 54.3" (1800 x 1020 x 1380 mm)
Dimensions (WxDxH)
70.9 x 33.5 x 54.3" (1800 x 850 x 1380 mm)
Power requirements
Input voltage 100 to 240 VAC (+/- 10%), 50/60 Hz, 5 A max
Recommended operating temperature range (T-T)
15 - 30 °C
Driver updates
Latest driver upgrade information available on http:///go/4520scanner/drivers
Control panel
Copy/scan/print operation controlled through an easy-to-use LCD colour touchscreen and intuitive software
Safety
EU (LVD and EN60950-1 compliant), Russia (GOST)
Networking features
Gigabit Ethernet
Maximum media width
1092 mm
Minimum scan size
152 x 114 mm
Media types supported
Non-abrasive paper, vellum, Mylar, sepia, blueprints, plastic, film, plastic laminate, foam board, cardboard (No plywood, stone plates, metal plates or abrasive, dirty, rough, sharp edged, metal clamped, or burned surfaces or transparencies)
Scan quality (black, best)
300 DPI
Scan quality (black, draft)
150 DPI
Scan quality (color, best)
300 DPI
Scan quality (color, draft)
150 DPI
Product dimensions when open (LxWxD)
70.8"
Size (imperial)
70.8"
Weight (imperial)
204 lb
Acoustic power emissions
6.3 B(A) (active), 5.8 B(A) (standby)
Color copy capability
Yes
Color space standard
sRGB
Copier settings
Type of original, image crop and align preview, lightness, saturation and RGB controls, sharpen/blur, mirror copy, enlarge/reduce, paneling, tiling, nesting, accounting, batch
Copy resolution (black graphics)
Up to 9600 dpi
Copy resolution (color text and graphics)
9600 DPI
Functions
Copy; scan
HDD capacity
40 GB
Linear scan speed (imperial)
Up to 3 in/sec (color, 200 dpi/400 dpi Turbo); up to 10 in/sec (black-and-white, 200 dpi/400 dpi Turbo)
Linear scan speed (metric)
Colour (200 dpi/400 dpi turbo): up to 8 cm/sec; Black and white (200 dpi/400 dpi turbo): up to 25 cm/sec
Maximum internal memory
1 GB
Maximum number of copies
1000 copies
Maximum output capacity
10 sheets
Media handling
Straight-through scan paper path for sheet and cardboard originals
Media thickness (imperial)
0.6"
Minimum scan area
6 x 4.5"
Scan quality (black, normal)
200 DPI
Scan quality (color, normal)
200 DPI
Print quality (black, best quality)
2400 x 1200 DPI