Digitus logo

Digitus DN-93903 modular device accessory

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42741
Info modified on:
16 Jun 2024, 17:09:11
Bullet Points Digitus DN-93903 modular device accessory:
  • - Transmission properties: Category 6
  • - Area of application: Up to 250 MHz, 1GBase-T
  • - Norms: ISO/IEC 11801 3rd Ed., EN 50173-1, EIA/TIA 568-C
  • - General properties:
  • - Suitable for installation in trunking, surface and flush mount
  • - Cable installation via LSA stripes, color-coded as per EIA/TIA 568 A & B
  • - Suitable for connection of installation cables - extension of cables, replacing of defect cable links
  • - Integrated strain relief for installation cables
  • - Suitable for cables with AWG 22-26 diameter
  • - Technical properties:
  • - Housing material: ABS UL-94V-0
  • - RJ45 female contact: Tinned phosphor bronze, 0.5 μ gold-plated contact
  • - RJ45 shielding: Tinned bronze
  • - LSA termination clamp: Krone LSA+, UL 94V-0, zinc plated phosphor bronze
  • - Conductor plate: FR4, UL 94V-0
  • - Physical properties:
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - IDC wire size: 22 – 26 AWG solid and stranded conductor
  • - Insulation resistance: > 500 MOhm
  • - Contact resistance: < 20 MilliOhm
  • - Dielectric strength: 1000 VDC (Contact/Contact), 1500 VDC (Contact/Ground)
Long product name Digitus DN-93903 modular device accessory:

connection module for twisted pair cables LSA, shielded, CAT 6

Short summary description Digitus DN-93903 modular device accessory:

Digitus DN-93903, Gray, China

Long summary description Digitus DN-93903 modular device accessory:

Digitus DN-93903. Product color: Gray. Country of origin: China

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.