location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ONKYO TX-NR929 9.2 channels Surround 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ONKYO Check ‘ONKYO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TX-NR929
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TX-NR929 (B) show
Show alternative article codes used in the online market place
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘ONKYO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ONKYO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Long product name ONKYO TX-NR929 9.2 channels Surround 3D Black :
The short editorial description of ONKYO TX-NR929 9.2 channels Surround 3D Black

9.2-Channel Network A/V Receiver, 185W, 6 ohm, black
More>>>
Short summary description ONKYO TX-NR929 9.2 channels Surround 3D Black:
This short summary of the ONKYO TX-NR929 9.2 channels Surround 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

ONKYO TX-NR929, 9.2 channels, Surround, 185 W, 0.08%, 200 mV, 47000 Ω

Long summary description ONKYO TX-NR929 9.2 channels Surround 3D Black:
This is an auto-generated long summary of ONKYO TX-NR929 9.2 channels Surround 3D Black based on the first three specs of the first five spec groups.

ONKYO TX-NR929. Audio output channels: 9.2 channels, Receiver type: Surround, Power output per channel (1KHz@6 Ohm): 185 W. Connectivity technology: Wired & Wireless. Supported radio bands: AM, FM, AM band range: 530 - 1710 kHz, FM band range: 87.5 - 108 MHz. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 870 W. Width: 17.1" (435 mm), Depth: 17.2" (437.5 mm), Height: 7.81" (198.5 mm)

Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 07:54:18
Uk has collected 3 expert reviews for ONKYO TX-NR929 9.2 channels Surround 3D Black and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
homecinemachoice.com
Updated:
2014-12-21 07:54:15
Onkyo's TX-NR929 is not one of the brand's heavyweight offerings, but this well-priced receiver – it now sells for around £1,000, after initially launching at nearer £1,500 – packs enough performance and feature tricks to comfortably drive and tune most p...
90%
hometheaterhifi.com
Updated:
2014-12-21 07:54:18
Onkyo NR929 9.2 A/V Receiver2013 is a milestone year for Onkyo and their partnership with the George Lucas founded THX Corporation. Onkyo has the distinction of having released the very first THX certified A/V Receiver in 1994, the TX-SV919THX. It has be...
Bottom line If you think about it, 20 years is a very long time in the technology world. The fact that Onkyo continues to release excellent THX-certified A/V receivers demonstrates that the partnership continues to be strong, and valuable for both parties. The TX-NR9...
0%