location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2009v 20 inch Diagonal LCD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FV584AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420327981 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243914
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 20"
  • - 1600 x 900 pixels 16:9
  • - 5 ms 300 cd/m² 1000:1
  • - 56 W
Guarantee: Limited one-year part and repair labour(certain restrictions and exclusions apply)
Long product name HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels :
The short editorial description of HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels

20'' (50.8 cm) LCD, 1600 x 900, 5ms, 300 cd/m2, 1000:1, 1xVGA
More>>>
HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels:
The official marketing text of HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels as supplied by the manufacturer

The HP Pavilion 2009v LCD wide-screen monitor has the following features:
- 1600 x 900 factory-set resolution
- Supports VGA video input connector
- Supports High-bandwidth Digital Content Protection (HDCP) to prevent transmission of non-encrypted high definition content
- Plug and Play capability, if supported by your computer system
- On-screen display (OSD) adjustments for ease of setup and screen optimization
- Energy Star compliant

Short summary description HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels:
This short summary of the HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2009v 20 inch Diagonal LCD Monitor, 20", 1600 x 900 pixels, LCD, 5 ms

Long summary description HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels:
This is an auto-generated long summary of HP 2009v 20 inch Diagonal LCD Monitor computer monitor 20" 1600 x 900 pixels based on the first three specs of the first five spec groups.

HP 2009v 20 inch Diagonal LCD Monitor. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Display
Display diagonal *
20"
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.0109 x 0.0109" (0.277 x 0.277 mm)
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
17.4" (44.3 cm)
Viewable size, vertical
9.8" (24.9 cm)
Display scanning frequency
50 to 76 Hz vertical, 24 to 94 kHz horizontal
Multimedia
Built-in camera *
No
Design
Country of origin
China
Compliance industry standards
UL, CUL/CSA, CE, FCC Class B, NOM, ICES Microsoft Windows certified (Microsoft Windows 2000, Microsoft Windows XP and Microsoft Vista)
Ports & interfaces
VGA (D-Sub) ports quantity
1
Microphone in
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 25°
Ergonomics
Plug and Play
Yes
Display tilt and swivel range
Swivel; tilt range from +25 to -5 degrees; standard VESA 4 hole pattern 100 mm x 100 mm screw-mounting option with removable base
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width (with stand)
20.6" (523 mm)
Depth (with stand)
11.4" (289 mm)
Height (with stand)
18.9" (480 mm)
Width (without stand)
19.8" (503 mm)
Depth (without stand)
7.2" (183 mm)
Height (without stand)
14.6" (372 mm)
Weight (without stand)
19.8 lbs (9 kg)
Packaging data
Package weight
15.4 lbs (7 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Package dimensions (WxDxH)
22.4 x 6.73 x 17.7" (568 x 171 x 450 mm)
Power requirements
100 - 240 VAC, 50 - 60 Hz, Internal AC adapter
Speakers and microphone
Integrated active speakers (2 x 2W per channel) with front volume control
Display resolution at frequency
All VESA modes up to 1600 x 900 @ 60Hz (native recommended)
Display video input type connector
Analog (15-pin miniature D-sub VGA)
Security features
Kensington lock ready (sold separately)
User controls
Switch Video Input, Brightness, Contrast, Image Control, Colour, Quick View, Management, Information, Factory Reset, Exit and Languages: English, German, Spanish, French, Italian; Simplified Chinese, Japanese, Dutch