location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson LQ-690 dot matrix printer 529 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LQ-690
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA13051
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946429946
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson LQ-690 dot matrix printer 529 cps
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 529 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: USB 2.0
  • - 400 million characters
  • - Mean time between failures (MTBF): 10000 h
  • - 37.5 W
Long product name Epson LQ-690 dot matrix printer 529 cps :
The short editorial description of Epson LQ-690 dot matrix printer 529 cps

LQ-690
More>>>
Epson LQ-690 dot matrix printer 529 cps:
The official marketing text of Epson LQ-690 dot matrix printer 529 cps as supplied by the manufacturer

Designed with the dot matrix user in mind, our latest model has an impressive print speed of up to 529 cps. This flexible and compact printer can easily handle cut sheets, continuous paper, labels, envelopes and cards. It has a built-in Print Speed Enhancer to increase the speed of bit image printing, making it an ideal printer for those in the most demanding of work environments.

Very fast
Print faster and more productively, thanks to the Print Speed Enhancer - a unique feature in the Epson driver. Perfect for those printing directly from any Windows ® applications. – Also, LQ-690 is capable of printing an impressive 529 cps (12 cpi) when using printer resident fonts.

High ribbon yield
In a demanding and fast-moving work environment, a high ribbon yield is essential, and with 10 million characters per ribbon, this marks out the LQ-690 as a leading force in the flatbed market. It is also cost-effective with long ribbon replacement cycles, low running costs and total cost of ownership.

Dependable
Durable and built to last, users will be assured by the MTBF (mean time between failures) of 20,000 power on hours, plus a print head life of 400 million strokes/wire. This results in greater productivity and less maintenance - essential when producing large amounts of documents and data.

Smart design:
This compact hard-working printer is designed to fit on your desk. The platen gap adjustment lever is thoughtfully hidden under the front cover, to avoid accidental setting changes and paper setting is made easy thanks to the ruler in the front paper guide.

Short summary description Epson LQ-690 dot matrix printer 529 cps:
This short summary of the Epson LQ-690 dot matrix printer 529 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson LQ-690, 529 cps, 128 KB, 55 dB, Indonesia, USB 2.0, 400 million characters

Long summary description Epson LQ-690 dot matrix printer 529 cps:
This is an auto-generated long summary of Epson LQ-690 dot matrix printer 529 cps based on the first three specs of the first five spec groups.

Epson LQ-690. Maximum print speed: 529 cps. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Country of origin: Indonesia. Standard interfaces: USB 2.0. Print head life: 400 million characters, Mean time between failures (MTBF): 10000 h. Power consumption (typical): 37.5 W

Printing
Color *
No
Maximum print speed *
529 cps
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
USB 2.0
Endurance
Print head life
400 million characters
Mean time between failures (MTBF)
10000 h
Power
Power consumption (typical)
37.5 W
Weight & dimensions
Weight
20.7 lbs (9.4 kg)
Packaging data
Quantity per pack
1 pc(s)
Package width
15" (380 mm)
Package depth
21.7" (550 mm)
Packaging data
Package height
11.4" (290 mm)
Package weight
18.7 lbs (8.49 kg)
Other features
Dimensions (WxDxH)
19.6 x 15.2 x 9.06" (497 x 387 x 230 mm)
Connectivity technology
Wired
Fonts included
Epson Draft, Epson Roman, Epson Sans Serif, Epson Courier,Epson Prestige, Epson Script,Epson OCR-B,Epson Orato, Epson Orator-S, Epson Script C
Compatible operating systems
Windows XP, Windows Vista, Windows 2000
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Quantity per pallet
28 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
85.8" (2.18 m)
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
35 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
85.8" (2.18 m)
Country Distributor
United Kingdom 3 distributor(s)