location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S015262 printer ribbon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Black Ribbon Cartridge for LQ-670/680/pro/860/1060/25xx (C13S015262)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015262
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343601345 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S015262 printer ribbon Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Dot matrix
  • - 24-pin
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson C13S015262 printer ribbon Black :
The short editorial description of Epson C13S015262 printer ribbon Black

SIDM Black Ribbon Cartridge for LQ-670/680/pro/860/1060/25xx (C13S015262)
More>>>
Epson C13S015262 printer ribbon Black:
The official marketing text of Epson C13S015262 printer ribbon Black as supplied by the manufacturer

An exact fitting ribbon cassette enables easy and user-friendly replacement and does not jump out during printing. Perfect harmonisation between printer mechanism and ribbon transport means uniform distribution of colour which, in turn, ensures a clean and pleasing appearance and also makes ribbon-tightening a thing of the past.
Of course, in the choice of ribbon fabric and mesh thickness, Epson pays special attention to the particular properties of the print head, in order to ensure that the ribbon does not fray and there is no chance of it getting stuck. In addition, costly repairs as a result of defective print heads and cash register breakdowns are avoided.
Likewise, Epson places great emphasis on the choice of ink in which the ribbon is soaked: quality of print out, even distribution of colour along the length of the ribbon and predection of the print head pins from mechanical strain and chemical pollution are the important criteria which influence quality and perfect design.
Over and above the design, Epson places great importance on quality assurance during the production process. In doing so, Epson guarantees excellent product properties at all times and an optimum harmonisation with the main product - the Epson printer.

Short summary description Epson C13S015262 printer ribbon Black:
This short summary of the Epson C13S015262 printer ribbon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S015262, - Epson LQ-1060 - Epson LQ-2500 - Epson LQ-2500+ - Epson LQ-2550 - Epson LQ-670 - Epson..., Black, Dot matrix, 24-pin, 2000000 characters, Black

Long summary description Epson C13S015262 printer ribbon Black:
This is an auto-generated long summary of Epson C13S015262 printer ribbon Black based on the first three specs of the first five spec groups.

Epson C13S015262. Compatibility: - Epson LQ-1060 - Epson LQ-2500 - Epson LQ-2500+ - Epson LQ-2550 - Epson LQ-670 - Epson..., Printing colors: Black, Print technology: Dot matrix. Package width: 1.18" (30 mm), Package depth: 5.12" (130 mm), Package height: 4.92" (125 mm). Quantity per pallet: 2800 pc(s), Master (outer) case weight: 0.325 oz (9.2 g), Master (outer) case length: 20.1" (510 mm)

Performance
Printing colors
Black
Print technology
Dot matrix
Print head
24-pin
Print yield
2000000 characters
Product color
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
- Epson LQ-1060 - Epson LQ-2500 - Epson LQ-2500+ - Epson LQ-2550 - Epson LQ-670 - Epson LQ-680 - Epson LQ-680 Pro - Epson LQ-860
Packaging data
Package width
1.18" (30 mm)
Package depth
5.12" (130 mm)
Package height
4.92" (125 mm)
Quantity per pack
1 pc(s)
Logistics data
Quantity per pallet
2800 pc(s)
Logistics data
Master (outer) case weight
0.325 oz (9.2 g)
Master (outer) case length
20.1" (510 mm)
Master (outer) case width
15.6" (395 mm)
Master (outer) case height
10.2" (260 mm)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
71.7" (182 cm)
Quantity per master (outer) case
100 pc(s)
Quantity per pallet layer
400 pc(s)
Quantity per pallet layer (UK)
500 pc(s)
Quantity per pallet (UK)
4200 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
71.7" (182 cm)
Harmonized System (HS) code
84439990
Minimum order quantity
80 pc(s)
Brand Image Article code product Stock Price from
Epson C13S015047 printer ribbon Epson C13S015047 printer ribbon
(show image)
C13S015047 SIDM Black Ribbon Cartridge for LX-100 (C13S015047) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)