location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13S052002 fuser accessory Fuser oil

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EPL-C8000 Fuser Oil Roll 20k
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S052002
Category:
Fuser oil is used on the surface of the fuser roller in a photocopier to ensure that the toner does not stick to the paper and cause a paper jam.
Fuser Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2023 09:18:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13S052002 fuser accessory Fuser oil
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fuser oil
  • - 20000 pages
  • - Print technology: Laser
  • - Japan
Long product name Epson C13S052002 fuser accessory Fuser oil :
The short editorial description of Epson C13S052002 fuser accessory Fuser oil

Fuser Oil Roll for EPL-C8000/8200 series
More>>>
Epson C13S052002 fuser accessory Fuser oil:
The official marketing text of Epson C13S052002 fuser accessory Fuser oil as supplied by the manufacturer

Fuser Oil Roll

Used in conjunction with EPSONs colour laser printer range, the fuser oil roll seals the toner to the paper with a semi-gloss finish.



Compatible Main Units:

EPL-C8200PS 10/100Base

EPL-C8200PST 10/100Base

EPL-C8000EN 10/100Base

EPL-C8000ENT 10/100Base

EPL-C8000PS 10/100Base


Dimensions: 154x594x133mm

Quantity per pack: 1

Weight: 1170g

Short summary description Epson C13S052002 fuser accessory Fuser oil:
This short summary of the Epson C13S052002 fuser accessory Fuser oil data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13S052002, Fuser oil, 20000 pages, Laser, Epson EPL-C8000/C8200, Japan, 6.3" (160 mm)

Long summary description Epson C13S052002 fuser accessory Fuser oil:
This is an auto-generated long summary of Epson C13S052002 fuser accessory Fuser oil based on the first three specs of the first five spec groups.

Epson C13S052002. Product type: Fuser oil, Page yield: 20000 pages, Print technology: Laser. Package width: 6.3" (160 mm), Package depth: 23.2" (590 mm), Package height: 5.12" (130 mm). Quantity per pack: 1 pc(s), Quantity per pallet: 12 pc(s)

Features
Product type *
Fuser oil
Page yield
20000 pages
Print technology
Laser
Compatible products
Epson EPL-C8000/C8200
Country of origin
Japan
Weight & dimensions
Package width
6.3" (160 mm)
Package depth
23.2" (590 mm)
Package height
5.12" (130 mm)
Package weight
3.2 lbs (1.45 kg)
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
12 pc(s)
Country Distributor
United Kingdom 1 distributor(s)