location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL IQ Routes Edition Region Italy
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EM0.003.01 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 4.3" Black
  • - Auto
  • - 480 x 272 pixels
Long product name TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black :
The short editorial description of TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black

XL IQ Routes Edition Region (IT)
More>>>
Short summary description TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black:
This short summary of the TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom XL IQ Routes Edition Region Italy, 4.3", 480 x 272 pixels, 65536 colors, 16:9, Fixed, Black

Long summary description TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black:
This is an auto-generated long summary of TomTom XL IQ Routes Edition Region Italy navigator Fixed 4.3" Black based on the first three specs of the first five spec groups.

TomTom XL IQ Routes Edition Region Italy. Display diagonal: 4.3", Display resolution: 480 x 272 pixels, Display number of colors: 65536 colors. Form factor: Fixed, Product color: Black. Battery life (max): 3 h

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:50:07
Uk has collected 18 expert reviews for TomTom XL IQ Routes Edition Region Italy navigator Fixed 10.9 cm (4.3") Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
electricpig.co.uk
Updated:
2011-10-04 10:50:07
With the TomTom XL LIVE, the Dutch direction maestro’s are trying to combine the best of both worlds. The latest version of TomTom’s widescreen satnav comes with a low-end price, but the high-end, up to the minute live services of the more costly GO...
Good Realtime info, godlike dashboard holder...
Bad No Bluetooth for handling calls...
Bottom line Strikes a great balance between price and feature bundle...
80%
macworld.co.uk
Updated:
2011-10-04 10:50:07
Combining navigational skills with road statistics, TomTom’s latest sat navs come with IQ Routes, a useful feature that was previously available only on the company’s high-end Go models. By measuring your fastest route based on actual road speeds at a...
Good IQ Routes, revamped user interface...
Bad Doesn’t feature Bluetooth, multimedia or a built-in TMC receiver Min specs: 4.3in (480x272) TFT LCD; TeleAtlas European maps (42 countries); IQ Routes; Advanced Lane Guidance; Map Share; Help Me!; TMC; QuickGPSfix; three-month Safety Alerts and Fuel...
80%
digitalversus.com
Updated:
2011-10-04 10:50:07
The TomTom XL IQ Routes Edition Europe is exactly the same as the TomTom One IQ Routes Edition that we tested, apart from two changes:its screen has increased from 3.5 to 4.3, meaning it can show more information the pre-loaded maps cover all of Eu...
Good Easy to use, IQ Routes will be very useful for city dwellers, Small practical suction mount, Compact...
Bad The GPS sensor however is sometimes slow to start up...
80%
techworld.com
Updated:
2011-10-04 10:50:07
You may fear that GPS technology is devaluing our map-reading skills, but your argument may be in vain. By combining navigational skills with various road statistics, TomTom's latest affordable smart satnavs could be the final nail in the coffin for t...
Bottom line The TomTom XL IQ Routes Edition is a great buy for the frequent traveller who needs to get where they’re going without having to worry about having chosen the wrong route or the wrong lane. Note that as per usual TomTom practice, no mains charger is i...
0%
Brand Image Article code product Stock Price from
TomTom

TomTom XL Classic Europe 22 navigator Fixed 4.3" LCD Touchscreen 6.56 oz (186 g)
(show image)
1EG1.054.05 XL Classic Europe 22 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Classic Europe 22 navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g)
(show image)
1EE1.054.02 ONE Classic Europe 22 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Classic Regional navigator Fixed 4.3" LCD Touchscreen 6.56 oz (186 g)
(show image)
1EG1.003.01 XL Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Classic Regional navigator Fixed 3.5" LCD Touchscreen 5.22 oz (148 g)
(show image)
1EE1.003.01 ONE Classic Regional 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 930 + Traffic Map Update Service 2yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black
(show image)
1CH9.027.01 GO 930 + Traffic Map Update Service 2yr 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 4.3" Black
(show image)
1EM0.002.03 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Region Italy navigator Fixed 3.5" Black
(show image)
1EK0.003.01 ONE IQ Routes Edition Region Italy 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 3.5" Black
(show image)
1EK0.002.11 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 3.5" Black
(show image)
1EK0.002.04 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 3.5" LCD Touchscreen 6.14 oz (174 g)
(show image)
1N00.121 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)