location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ONE IQ Routes Edition Regional
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EK0.010.01
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 3.5" Black
  • - Auto
  • - 320 x 240 pixels
Long product name TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black :
The short editorial description of TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black

One IQ Routes Edition Region (FR)
More>>>
Short summary description TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black:
This short summary of the TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom ONE IQ Routes Edition Regional, 3.5", 320 x 240 pixels, 65536 colors, 4:3, Fixed, Black

Long summary description TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black:
This is an auto-generated long summary of TomTom ONE IQ Routes Edition Regional navigator Fixed 3.5" Black based on the first three specs of the first five spec groups.

TomTom ONE IQ Routes Edition Regional. Display diagonal: 3.5", Display resolution: 320 x 240 pixels, Display number of colors: 65536 colors. Form factor: Fixed, Product color: Black. Battery life (max): 3 h

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:35:27
Uk has collected 13 expert reviews for TomTom ONE IQ Routes Edition Regional navigator Fixed 8.89 cm (3.5") Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2011-10-04 10:35:27
While the sat-nav market has been plummeting, TomTom has played a strong card including the IQ Routes system in its entry-level models such as this TomTom One IQ Routes Edition. Remember that IQ Routes allows you to calculate routes based on historical...
Good Easy to use, IQ Routes will be very useful for city dwellers, Small practical suction mount, Compact...
Bad The GPS sensor however is sometimes slow to start up...
80%
trustedreviews.com
Updated:
2011-10-04 10:35:27
All-singing widescreen models may be the most feature-rich and interesting sat-navs to read about, but lots of people just want something cheap and pocket-friendly for the odd trip now and then. For this type of user, TomTom's ONE has offered no-frills na...
Bottom line The TomTom ONE IQ Routes is not quite a budget model, and the version we looked at was the £20 more expensive Europe 42 model, which covers all of Western Europe and major roads in many Eastern European countries as well. If you're just after cheap sat-na...
90%
Brand Image Article code product Stock Price from
TomTom

TomTom GO 730 Traffic navigator Fixed 4.3" LCD Touchscreen 7.76 oz (220 g) Black
(show image)
1CH7_027_02 GO 730 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 730 Cabaret navigator Fixed 4.3" LCD Touchscreen 7.76 oz (220 g) Black
(show image)
1CH7_027_00CAB GO 730 Cabaret 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe 41 navigator Fixed 4.3" Black
(show image)
1EM0.002.03 XL IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Region France navigator Fixed 4.3" Black
(show image)
1EM0.010.01 XL IQ Routes Edition Region France 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 3.5" Black
(show image)
1EK0.002.11 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE IQ Routes Edition Europe 41 navigator Fixed 3.5" Black
(show image)
1EK0.002.04 ONE IQ Routes Edition Europe 41 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom Rider Regional - Light navigator Fixed 3.5" LCD Touchscreen 10.9 oz (310 g) Black
(show image)
1K00.151 Rider Regional - Light 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Europe 31 Traffic navigator Handheld LCD 6.56 oz (186 g)
(show image)
1EG0.002.01 XL Europe 31 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 3.5" LCD Touchscreen 6.14 oz (174 g)
(show image)
1N00.151 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Europe Refurbished navigator Fixed 3.5" LCD Touchscreen 6.14 oz (174 g)
(show image)
1N00.211 ONE Europe Refurbished 0.00
(excl. VAT)
0 (incl. VAT)