location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung UE75F6400AW 75" Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UE75F6400AW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE75F6400A
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 448489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:36:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung UE75F6400AW 75" Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 75"
  • - Full HD 1920 x 1080 pixels 16:9
  • - CMR (Clear Motion Rate) 200
  • - DVB-C, DVB-T
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 151 W
More>>>
Short summary description Samsung UE75F6400AW 75" Full HD Smart TV Wi-Fi Black:
This short summary of the Samsung UE75F6400AW 75" Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung UE75F6400AW, 75", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE75F6400AW 75" Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung UE75F6400AW 75" Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung UE75F6400AW. Display diagonal: 75", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Display
Display diagonal *
75"
HD type *
Full HD
Native aspect ratio *
16:9
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
CMR (Clear Motion Rate) 200
Native refresh rate
60 Hz
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-T
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Smart modes
Game, Movie, Natural, Sports
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveler
Yes
Audio system
Dolby Digital Plus / Dolby Pulse, Premium Audio DTS 5.1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Browsing
Yes
Design
Product color *
Black
VESA mounting *
Yes
On/off switch
Yes
Performance
Game mode
Yes
Teletext function
Yes
Picture processing technology
Samsung Wide Color Enhancer
BD Wise
Yes
Plug and Play
Yes
Smartphone remote support
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Headphone outputs
1
Ports & interfaces
SCART ports quantity
1
RF ports quantity
1
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
Anynet+
Remote (IR) output
1
Management features
Voice control
Yes
Electronic Program Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
26
Picture-in-Picture
Yes
Sleep timer
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
151 W
Power consumption (standby) *
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
66.1" (1678.8 mm)
Depth (with stand)
13.9" (351.9 mm)
Height (with stand)
40.8" (1035.2 mm)
Weight (with stand)
65.3 lbs (29.6 kg)
Width (without stand)
66.1" (1678.8 mm)
Depth (without stand)
2.24" (57 mm)
Height (without stand)
37.8" (960 mm)
Weight (without stand)
62.4 lbs (28.3 kg)
Packaging data
Manual
Yes
Package width
73" (1853 mm)
Package depth
19.2" (488 mm)
Package height
45.8" (1163 mm)
Package weight
109.6 lbs (49.7 kg)
Packaging content
Cables included
AC, IR
Handheld remote control
Yes
Other features
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
Supported 3D technologies
Samsung 3D HyperReal Engine
Annual energy consumption
220 kWh
Placement supported
Horizontal
Energy efficiency class (old)
A+
Built-in microphone
Yes