location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG HBM-510 BT Prada Headset Wireless Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HBM-510 BT Prada
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HBM-510PRADA
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173152
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2020 11:02:45
The date of the most recent change of the data-sheet in Icecat's system
Long product name LG HBM-510 BT Prada Headset Wireless Bluetooth Black :
The short editorial description of LG HBM-510 BT Prada Headset Wireless Bluetooth Black

HBM-510
More>>>
LG HBM-510 BT Prada Headset Wireless Bluetooth Black:
The official marketing text of LG HBM-510 BT Prada Headset Wireless Bluetooth Black as supplied by the manufacturer

This Bluetooth headset utilises a lightweight, compact design that is stylish, comfortable and easy to use. The perfect accessory for the stunning Chocolate phone.

-High quality OLED display that shows caller ID, battery level, Bluetooth connection and volume level.
-Call reject, call waiting.
-Last number redial, voice dialling.

Short summary description LG HBM-510 BT Prada Headset Wireless Bluetooth Black:
This short summary of the LG HBM-510 BT Prada Headset Wireless Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG HBM-510 BT Prada, Wireless, 0.557 oz (15.8 g), Headset, Black

Long summary description LG HBM-510 BT Prada Headset Wireless Bluetooth Black:
This is an auto-generated long summary of LG HBM-510 BT Prada Headset Wireless Bluetooth Black based on the first three specs of the first five spec groups.

LG HBM-510 BT Prada. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 0.557 oz (15.8 g). Product color: Black

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Battery
Talk time
8 h
Standby time
200 h
Weight & dimensions
Weight
0.557 oz (15.8 g)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
2.13 x 0.835 x 0.48" (54 x 21.2 x 12.2 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:57:38
Uk has collected 2 expert reviews for LG HBM-510 BT Prada Headset Wireless Bluetooth Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
LordPercy.com
Updated:
2011-10-03 22:57:37
The common Bluetooth headset is not a fashion statement, at best it looks functional at worst it looks like some kind of insect is trying to get to your brain via your ear. So when we heard that LG and Prada had got together to create a designer brande...
0%
mobilechoiceuk.com
Updated:
2011-10-03 22:57:38
The earpiece of the LG Chocolate HBM510 sits outside the lughole while the ear hook provides the stable grip. It doesnt feel as secure as some headsets on the market but this loose fix doesnt affect the call quality. Audio at both ends is very perc...
0%
Brand Image Article code product Stock Price from
LG HBM-520 headphones/headset Wireless Bluetooth LG HBM-520 headphones/headset Wireless Bluetooth
(show image)
HBM-520 HBM-520 0.00
(excl. VAT)
0 (incl. VAT)
LG HBM-220 headphones/headset Wireless Bluetooth Black LG HBM-220 headphones/headset Wireless Bluetooth Black
(show image)
HBM-220 HBM-220 0.00
(excl. VAT)
0 (incl. VAT)