Nokia logo

Nokia 6210 Navigator 2.4" 4.13 oz (117 g) Red

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20423
Info modified on:
22 Sept 2023, 15:03:26
Long product name Nokia 6210 Navigator 2.4" 4.13 oz (117 g) Red:

6210 Navigator, Red

Short summary description Nokia 6210 Navigator 2.4" 4.13 oz (117 g) Red:

Nokia 6210 Navigator, Slider, 2.4", 3.2 MP, Bluetooth, 950 mAh, Red

Long summary description Nokia 6210 Navigator 2.4" 4.13 oz (117 g) Red:

Nokia 6210 Navigator. Form factor: Slider. Display diagonal: 2.4", Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 950 mAh, Standby time (2G): 244 h. Weight: 4.13 oz (117 g). Product color: Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.