Nokia logo

Nokia E90 1500 mAh Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28366
Info modified on:
27 Feb 2024, 15:02:42
Long product name Nokia E90 1500 mAh Black:

E90, black,qwerty

Short summary description Nokia E90 1500 mAh Black:

Nokia E90, 800 x 352 pixels, Black

Long summary description Nokia E90 1500 mAh Black:

Nokia E90. Display resolution: 800 x 352 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product color: Black. Weight: 7.41 oz (210 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.