Nokia logo

Nokia WH-800 headphones/headset Wired Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46361
Info modified on:
12 Nov 2019, 15:23:03
Long product name Nokia WH-800 headphones/headset Wired Silver:

Stereo Headset WH-800

Short summary description Nokia WH-800 headphones/headset Wired Silver:

Nokia WH-800, Wired, 0.705 oz (20 g), Headset, Silver

Long summary description Nokia WH-800 headphones/headset Wired Silver:

Nokia WH-800. Product type: Headset. Connectivity technology: Wired. Cable length: 51.2" (1.3 m). Weight: 0.705 oz (20 g). Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.