location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia WH-600 headphones/headset Wired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH-600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH-600
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43441
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia WH-600 headphones/headset Wired
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Headset
  • - Wired
  • - 10 - 25000 Hz
Long product name Nokia WH-600 headphones/headset Wired :
The short editorial description of Nokia WH-600 headphones/headset Wired

Stereo Headset WH-600
More>>>
Short summary description Nokia WH-600 headphones/headset Wired:
This short summary of the Nokia WH-600 headphones/headset Wired data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia WH-600, Wired, 10 - 25000 Hz, 4.94 oz (140 g), Headset

Long summary description Nokia WH-600 headphones/headset Wired:
This is an auto-generated long summary of Nokia WH-600 headphones/headset Wired based on the first three specs of the first five spec groups.

Nokia WH-600. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 10 - 25000 Hz. Cable length: 51.2" (1.3 m). Weight: 4.94 oz (140 g)

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:15:29
Uk has collected 1 expert review for Nokia WH-600 headphones/headset Wired and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 08:58:09
The WH-600 is a solid headset. Its performance for phone calls is above average, but audiophiles wont be impressed.
Good Stylish design, comfortable, good in-call quality...
Bad Needs an adapter to use it with non-Nokia products The Final Word The WH-600 is a solid headset. Its performance for phone calls is above average, but audiophiles wont be impressed.
Bottom line The WH-600 is a solid headset. Its performance for phone calls is above average, but audiophiles wont be impressed.
70%