location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia WH-500 headphones/headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WH-500
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WH-500 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2024 10:37:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name Nokia WH-500 headphones/headset Wired Black :
The short editorial description of Nokia WH-500 headphones/headset Wired Black

Stereo Headset WH-500
More>>>
Short summary description Nokia WH-500 headphones/headset Wired Black:
This short summary of the Nokia WH-500 headphones/headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia WH-500, Wired, 3.07 oz (87 g), Headset, Black

Long summary description Nokia WH-500 headphones/headset Wired Black:
This is an auto-generated long summary of Nokia WH-500 headphones/headset Wired Black based on the first three specs of the first five spec groups.

Nokia WH-500. Product type: Headset. Connectivity technology: Wired. Cable length: 51.2" (1.3 m). Weight: 3.07 oz (87 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 15:21:53
Uk has collected 2 expert reviews for Nokia WH-500 headphones/headset Wired Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
phonearena.com
Updated:
2011-08-02 15:21:53
The Nokia WH-500 has an over-the-ear designWhat we’ll be looking at in this review is the – a new stereo headset by the Finnish manufacturer. It can be used for both handling your handsfree calls and listening to music. This headband-style headset ha...
Bottom line As we mentioned earlier, the headset doesn’t function well with other phones than with Nokia’s own devices, but if you are a Nokia user and you want a decent pair of headphones, then these are for you. The design of the Nokia WH-500, complimented by th...
80%