location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PET7402D Portable DVD Player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET7402D/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581464677
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels :
The short editorial description of Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels

Double your movies on the road with two widescreen LCDs
More>>>
Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:
The official marketing text of Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels as supplied by the manufacturer

Play your movies and music in car! The Philips PET7402D featuring two 7” TFT LCD display screens let you indulge in enjoying your DVD/DivX® movies, music and photos on the road. Install and mount easily for in-car enjoyment.

Short summary description Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:
This short summary of the Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PET7402D/12, CD, DVD, NTSC, PAL, 7", 480 x 234 pixels, LCD, 30 ms

Long summary description Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:
This is an auto-generated long summary of Philips PET7402D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels based on the first three specs of the first five spec groups.

Philips PET7402D/12. Disc types supported: CD, DVD, Analog signal format system: NTSC, PAL. Display diagonal: 7", Display resolution: 480 x 234 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 62 dB. Headphone connectivity: 3.5 mm. Video formats supported: DivX, MPEG4

Features
Analog signal format system
NTSC, PAL
Disc types supported *
CD, DVD
Display
Display diagonal *
7"
Display resolution *
480 x 234 pixels
Display *
LCD
Response time
30 ms
Display brightness
120 cd/m²
Contrast ratio (typical)
200:1
Pixel pitch
0.00421 x 0.0146" (0.107 x 0.37 mm)
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
62 dB
Ports & interfaces
Headphone outputs *
2
Headphone connectivity
3.5 mm
Composite video out
1
File formats
Video formats supported *
DivX, MPEG4
Weight & dimensions
Width
7.83" (199 mm)
Depth
6.02" (153 mm)
Height
1.5" (38 mm)
Weight
24.7 oz (700 g)
Technical details
Case or master carton quantity
3 pc(s)
Case or master carton weight
16.9 lbs (7.65 kg)
DC-in requirements
9V
Master (outer) case height
12" (305 mm)
Master (outer) case width
8.86" (225 mm)
RMS rated power
0.01 W
Shockproof
Yes
Packaging data
Package width
14.2" (360 mm)
Package depth
2.76" (70 mm)
Package height
11.6" (295 mm)
Packaging content
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)