Nokia logo

Nokia 6300 2" 860 mAh Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38417
Info modified on:
27 Feb 2024, 15:01:56
Long product name Nokia 6300 2" 860 mAh Brown:

6300 brown, TFT QVGA 2"(240 x 320), microSD 512MB, camera 2 MP, Bluetooth 2.0, FM radio

Short summary description Nokia 6300 2" 860 mAh Brown:

Nokia 6300, 2", 240 x 320 pixels, Brown

Long summary description Nokia 6300 2" 860 mAh Brown:

Nokia 6300. Display diagonal: 2", Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 860 mAh. Product color: Brown. Weight: 3.21 oz (91 g)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.