location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XFP-10GER-OC192IR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XFP-10GER-OC192IR
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15537
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Nov 2020 04:24:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10000 Mbit/s 1574803.1" (40000 m) 1550 nm
  • - Internal
  • - Gray
Long product name Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray :
The short editorial description of Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray

10 Gigabit Ethernet ER (40 km) Optics
More>>>
Short summary description Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray:
This short summary of the Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco XFP-10GER-OC192IR, 10000 Mbit/s, OC-192/STM-64, 10GBASE-ER Ethernet, 1574803.1" (40000 m), 1550 nm, Gray, SMF

Long summary description Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray:
This is an auto-generated long summary of Cisco XFP-10GER-OC192IR network media converter Internal 10000 Mbit/s 1550 nm Gray based on the first three specs of the first five spec groups.

Cisco XFP-10GER-OC192IR. Maximum data transfer rate: 10000 Mbit/s, Cabling technology: OC-192/STM-64, 10GBASE-ER Ethernet. Maximum transfer distance: 1574803.1" (40000 m), Wavelength: 1550 nm. Product color: Gray. Interface: SMF, Connector(s): LC-LC

Brand Image Article code product Stock Price from
Cisco

Cisco 10 Gigabit Ethernet ZR (80 km) Optics network media converter 10000 Mbit/s 1550 nm
(show image)
XFP-10GZR-OC192LR= 10 Gigabit Ethernet ZR (80 km) Optics 0.00
(excl. VAT)
0 (incl. VAT)