location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IT IT100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IT
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IT100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-IT100SBP/E1
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22212
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:35:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung IT IT100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Compact camera 12.2 MP CCD Silver
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Samsung IT IT100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver:
This short summary of the Samsung IT IT100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IT IT100, 12.2 MP, 4000 x 3000 pixels, CCD, 5x, HD, Silver

Long summary description Samsung IT IT100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver:
This is an auto-generated long summary of Samsung IT IT100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver based on the first three specs of the first five spec groups.

Samsung IT IT100. Camera type: Compact camera, Megapixel: 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 5 - 25 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". Internal memory: 30 MB. Product color: Silver

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel *
12.2 MP
Sensor type *
CCD
Maximum image resolution *
4000 x 3000 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
5 - 25 mm
Focusing
Focus adjustment *
Auto
Normal focusing range (tele)
0.8 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞
Macro focusing range (tele)
0.5 - 0.8 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
0.5 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Exposure
ISO sensitivity
100, 1600
Light exposure modes *
Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
11.8 - 177.2" (0.3 - 4.5 m)
Flash range (tele)
19.7 - 102.4" (0.5 - 2.6 m)
Flash recharging time
5 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Audio
Built-in microphone *
Yes
Memory
Internal memory
30 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
3"
Display resolution (numeric)
230000 pixels
Ports & interfaces
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent
Scene modes *
Beach, Children, Close-up (macro), Documents, Fireworks, Night, Portrait
Self-timer delay *
2 s
Camera playback
Movie, Single image, Slide show
Design
Product color *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1050 mAh
Battery type
SLB-10A
Number of batteries supported
1
Weight & dimensions
Width
3.72" (94.5 mm)
Depth
0.886" (22.5 mm)
Height
2.32" (58.9 mm)
Packaging content
Bundled software
Samsung Master Quick Time Player 7.5 Adobe Reader
Other features
Video capability
Yes
Interface
USB 2.0
Built-in flash
Yes
Focal length (35mm film equivalent)
1.1 - 5.51" (28 - 140 mm)
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 23:43:12
Uk has collected 2 expert reviews for Samsung IT IT100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Silver and the average expert rating is 62 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
62%