location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-F255W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-F255W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4974019607238
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136959
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2023 13:18:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2500 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800)
  • - Screen size compatibility: 40 - 300"
  • - Focus: Manual
  • - 2 W
  • - 267 W
Guarantee: 3 Years
Long product name Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800) :
The short editorial description of Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800)

PG-F255W 2500 ANSI Lumens, WXGA (1280 x 800), Brilliant Color™ 0.65" DLP®
More>>>
Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800):
The official marketing text of Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800) as supplied by the manufacturer

The Sharp PG-F255W offers 2500 ANSI Lumens, WXGA resolution, and BrilliantColor™ DLP® Technology at an exceptionally aggressive price point. With a full 1280 x 800 native resolution, the PG-F255W is able to project not only standard XGA and 720p HDTV but also "pixel perfect" 1280 x 800 resolution from the newest generation of Wide-XGA PCs. With RJ-45 LAN connectivity, advanced HDCP Complaint DVI-I input, and built-in closed caption, the PG-F255W meets the needs of corporate, education and house of worship settings. Sealed DLP chip along with filter-free design and ultra-quiet cooling fans makes the PG-F255W a projector of choice for rental/staging, government and other extended-use environments.

Short summary description Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800):
This short summary of the Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800) data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PG-F255W, 2500 ANSI lumens, DLP, WXGA (1280x800), 40 - 300", 15 - 110 kHz, 45 - 85 Hz

Long summary description Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800):
This is an auto-generated long summary of Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800) based on the first three specs of the first five spec groups.

Sharp PG-F255W. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 4000 h. Focus: Manual, Focal length range: 20.4 - 23.5 mm, Throw ratio: 1.8 - 2.1:1. Analog signal format system: NTSC 3.58. Serial interface type: RS-232

Projector
Screen size compatibility *
40 - 300"
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Horizontal scan range
15 - 110 kHz
Vertical scan range
45 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Focus *
Manual
Focal length range
20.4 - 23.5 mm
Throw ratio
1.8 - 2.1:1
Video
Analog signal format system *
NTSC 3.58
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Microphone in
Yes
Serial interface type *
RS-232
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
35 dB
Multimedia
RMS rated power
2 W
Number of built-in speakers
1
Power
Power consumption (typical) *
267 W
Power consumption (standby) *
5 W
Weight & dimensions
Weight *
6.39 lbs (2.9 kg)
Packaging content
Handheld remote control *
Yes
Other features
Aspect ratio
16:10
Dimensions (WxDxH)
10.6 x 10.4 x 3.5" (270 x 265 x 89 mm)
Power requirements
100V-240V AC, 50/60Hz
I/O ports
15 Pin-Sub D (RGB H/V; Y/Ucb/Ucr)
Lens system
F2.5-2.6
Connectivity technology
Wired
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 05:18:10
Uk has collected 2 expert reviews for Sharp PG-F255W data projector 2500 ANSI lumens DLP WXGA (1280x800) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
projectorcentral.com
Updated:
2011-09-24 05:18:06
Sharps PG-F255W is a compact and capable 1280x800 DLP projector for the classroom. Its bright, high-contrast picture does not tell the whole story, though. It has excellent security features, an easygoing maintenance schedule, and cheap lamp replaceme...
Bottom line Sharps PG-F255W is a compact and capable 1280x800 DLP projector for the classroom. Its bright, high-contrast picture does not tell the whole story, though. It has excellent security features, an easygoing maintenance schedule, and cheap lamp replacem...
0%
gcn.com
Updated:
2011-09-24 05:18:08
Unfortunately, despite some fine-tuning, the colors were off in almost every area. Reds took on that tomato-soup glow common to projectors when the colors are not quite perfect, and greens were yellowish. Shades of blue, however, looked just about ri...
Good Only projector with DVI input, best finelines display in test history.
Bad Colors are slightly off, a bit heavy to be considered portable.
0%
Country Distributor
United Kingdom 1 distributor(s)