Epson logo

Epson Expression Home XP‑30 inkjet printer Color 5760 x 1440 DPI A4

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83390
Info modified on:
30 May 2023, 12:06:22
Guarantee:
12 months Carry in
Long product name Epson Expression Home XP‑30 inkjet printer Color 5760 x 1440 DPI A4:

5760 x 1440 dpi, 13/26 pages/min, USB

Epson Expression Home XP‑30 inkjet printer Color 5760 x 1440 DPI A4:

Epson’s Expression Home XP-30 is the smallest A4 single-function printer ever produced by Epson. Ideally suited for home users and students who need a compact inkjet at an affordable price.
Epson’s new, Claria Home Ink is ideal for affordable reliable printing, producing crisp, clear text documents and glossy, lab-quality photos. With individual ink cartridges you only have to replace the colour used, saving you money.
Claria Home Ink cartridges are available in standard and XL sizes, with page yields displayed clearly on each pack. Identifying the right ink cartridge for your printer couldn’t be simpler – just look out for the Daisy image.
With its compact dimensions, the XP-30 is able to neatly fit in any home environment without taking up too much space thanks to its small footprint.

Short summary description Epson Expression Home XP‑30 inkjet printer Color 5760 x 1440 DPI A4:

Epson Expression Home XP‑30, Color, 5760 x 1440 DPI, 4, A4, 26 ppm, Black

Long summary description Epson Expression Home XP‑30 inkjet printer Color 5760 x 1440 DPI A4:

Epson Expression Home XP‑30. Color, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Product color: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.