Parrot logo

Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Camouflage

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55453
Info modified on:
12 Feb 2024, 12:55:10
Long product name Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Camouflage:

ARM Cortex A8, 1GB DDR2 200MHz, 720p 30fps HD camera, Wi-Fi, USB 2.0, 380g, Linux 2.6.32, Snow

Short summary description Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Camouflage:

Parrot AR.Drone 2.0 Elite Edition, 4 rotors, 1280 x 720 pixels, 1968.5" (50 m), Built-in processor, 1000 mAh, Black, Camouflage

Long summary description Parrot AR.Drone 2.0 Elite Edition 4 rotors 1280 x 720 pixels 1000 mAh Black, Camouflage:

Parrot AR.Drone 2.0 Elite Edition. Number of rotors: 4 rotors. Maximum video resolution: 1280 x 720 pixels. Maximum operating distance: 1968.5" (50 m). Battery technology: Lithium Polymer (LiPo), Battery capacity: 1000 mAh. Wi-Fi, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product color: Black, Camouflage

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.