location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MW523
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.JA377.34E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4718755047527
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Standard throw projector Black
  • - DLP 3000 ANSI lumens
  • - Lamp 4500 h
  • - WXGA (1280x800) 16:10 13000:1
  • - Screen size compatibility: 39 - 300" Number of colors: 1.073 billion colors
  • - Built-in speaker(s) 2 W
  • - 3D
  • - AC 240 W
Long product name BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black :
The short editorial description of BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black

MW523, DLP, WXGA 1280 x 800, 3000AL, 13000:1, 1.07 Billion Colors, 16:10, 1.2:1, 190W, 4500h, 2.3kg, 32dBA, Black
More>>>
BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black:
The official marketing text of BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black as supplied by the manufacturer

The Best Value Choice for Small-Medium Space
Featuring a brightness of 3000 ANSI lumens, a high contrast ratio of 13000:1 and a WXGA resolution, the cost-effective and eco-friendly MW523 offers a stunning full-screen presentation with the finest details regardless of the ambient light level.

Power Saving , Eco Friendly
World-Leading SmartEco Technology for a Greener Environment
As the first DLP brand to incorporate Philips' ImageCare technology into its projector lamp system, BenQ has taken a further leap, developing its own SmartEco Technology to perfect what DLP can do for energy saving in the 21st century classroom. Built with this brand new invention, the MW523 brings together uncompromised brightness, exquisite picture quality and optimized lamp life through innovative features.

SmartEco Mode
The SmartEco Mode, which cleverly adjusts the lamp power to maximize power saving by delivering the best contrast and brightness performance using only as much light as needed.

LampSave Mode
Projector lamp replacement costs make up the biggest part of the total cost of projector ownership. The LampSave Mode is designed to adjust the lamp power dynamically by content brightness level to extend projector lamp life significantly by 50%! The lamp replacement frequency is also reduced by up to 50% to lower the replacement costs.

No Source Detected Mode
The automatic switch to Eco Blank Mode after the projector is turned on for over three minutes without a display source, eliminating unnecessary energy waste and prolonging the life of the projector lamp.

0.5W in Standby Mode
When inactive, the MW523 keeps power consumption to a minimum with 0.5W standby power, achieving what was once a challenge for ealier projector models. This technological advancement in energy saving certainly helps extend the projector lamp life and lower energy costs.

Blu-ray Full HD 3D Supported
BenQ MW523 is built with latest DLP® technology to support 3D functionality, allowing schools to bring an immersive learning experience to their students with a simple preparation of 3D glasses and 3D content from your blu-ray player.

Quick Installation
By pressing Test key on the remote control, installer can quickly acces to installation related functions in the OSD menu.

ecoFACTS Label
ecoFACTS can tell you how eco-friendly BenQ products are!
Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black:
This short summary of the BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MW523, 3000 ANSI lumens, DLP, WXGA (1280x800), 13000:1, 16:10, 39 - 300"

Long summary description BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black:
This is an auto-generated long summary of BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black based on the first three specs of the first five spec groups.

BenQ MW523. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 21 - 25.6 mm, Aperture range (F-F): 2.55 - 3.06, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM, Supported 3D formats: Frame Sequential, Frame packing, Side by side, Top and bottom, Supported graphics resolutions: 1280 x 800, 1600 x 1200 (UXGA), 640 x 480 (VGA). Serial interface type: RS-232, USB connector type: USB Type-B

Projector
Screen size compatibility *
39 - 300"
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
13000:1
Native aspect ratio *
16:10
Number of colors
1.073 billion colors
Horizontal scan range
15 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
6000 h
Lamp power
190 W
Lamps quantity
1 lamp(s)
Lens system
Focal length range
21 - 25.6 mm
Aperture range (F-F)
2.55 - 3.06
Zoom ratio
1.2:1
Throw ratio
1.49 - 1.79:1
Offset
125%
Video
Analog signal format system *
NTSC, PAL, SECAM
Full HD *
No
3D *
Yes
Supported 3D formats
Frame Sequential, Frame packing, Side by side, Top and bottom
Supported graphics resolutions
1280 x 800, 1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Video color modes
Cinema, Dynamic
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
USB connector type
USB Type-B
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
30 dB
HDCP
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Greek, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Swedish, Thai, Turkish
Noise level *
32 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
2 W
Number of built-in speakers
1
Design
Market positioning *
Business
Product type *
Standard throw projector
Product color *
Black
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
240 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
11.9" (302.8 mm)
Depth
8.73" (221.8 mm)
Height
4.09" (103.8 mm)
Weight *
5.07 lbs (2.3 kg)
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
VGA
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Other features
Audio input
2
Audio output
1
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 15:51:50
Uk has collected 2 expert reviews for BenQ MW523 data projector Standard throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
itreviews.com
Updated:
2014-08-09 15:51:50
Similar in many ways to the BenQ MX522, the BenQ MW523 business projector delivers a higher native resolution, at WXGA (1,280 by 800). That makes it the preferred choice if you need to show data images at WXGA and, in theory at least, a better match for H...
Bottom line The BenQ MW523 business projector offers a 3,000-lumen rating, WXGA (1,280 by 800) resolution, a rated 10,000 hour lamp life, and 3D...
60%
pcmag.com
Updated:
2014-08-09 15:51:50
Similar in many ways to the BenQ MX522$451.01 at Amazon, the BenQ MW523$428.52 at Amazon business projector delivers a higher native resolution, at WXGA (1,280 by 800). That makes it the preferred choice if you need to show data images at WXGA and, in the...
Good Bright, 3,000-lumen rating. WXGA (1,280 by 800) resolution. Lamp rated at up to 10,000 hours. Works with Blu-ray for 3D.
Bad Low-volume sound system...
Bottom line The BenQ MW523 business projector is light enough to carry easily, at 5.1 pounds, and it offers a bright, high quality data image with a WXGA (1,280 by 800) native resolution...
70%
Brand Image Article code product Stock Price from
BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White BenQ HT3050 data projector 2000 ANSI lumens DLP 1080p (1920x1080) 3D Beige, White
(show image)
HT3050 HT3050 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)