location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WPN111 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WPN111
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WPN111EE
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NETGEAR WPN111 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 108 Mbit/s
  • - Single-band (2.4 GHz)
Guarantee: 1-year warranty
Long product name NETGEAR WPN111 108 Mbit/s :
The short editorial description of NETGEAR WPN111 108 Mbit/s

Rangemax Wireless USB 2.0 Adapter, 108 Mbps
More>>>
NETGEAR WPN111 108 Mbit/s:
The official marketing text of NETGEAR WPN111 108 Mbit/s as supplied by the manufacturer

10x more speed and 10x more coverage than Wireless-G

- Ideal for surfing the Internet, streaming music and making Internet phone calls
- Extends your network coverage up to 10x more than Wireless-G
- Easy set up with Smart Wizard® installation software
- Maximum performance requires use with NETGEAR RangeMax Wireless Router

Features

- Delivers consistent wireless connections—no more dropped connections or dead spots
- Provides enough bandwidth to support music downloads, file sharing and multimedia applications
- Backward compatible with Wireless-G standard products
- Designed for your notebook or desktop PC
- Supports Windows® Vista™



What is RangeMax?

NETGEAR’s RangeMax extends your wireless network coverage up to 10 times that of standard 802.11g due to an advanced Smart MIMO (Multi-In, Multi-Out) technology that incorporates seven intelligent internal antennas in a wireless router. The antennas continuously scan your home or office, automatically sensing obstacles and electronic interference, then dynamically adjust the wireless signal to compensate and maintain a clear connection.

Short summary description NETGEAR WPN111 108 Mbit/s:
This short summary of the NETGEAR WPN111 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WPN111, Wireless, USB, 108 Mbit/s

Long summary description NETGEAR WPN111 108 Mbit/s:
This is an auto-generated long summary of NETGEAR WPN111 108 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WPN111. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.472 GHz
Modulation
BPSK, CCK, DBPSK, DQPSK, QPSK
Security algorithms
WPA-PSK
System requirements
Compatible operating systems
Windows Vista, XP, 2000
Weight & dimensions
Width
1.19" (30.2 mm)
Depth
3.72" (94.5 mm)
Height
0.598" (15.2 mm)
Weight
1.13 oz (32 g)
Packaging data
Package weight
1.13 oz (32 g)
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11g
Minimum system requirements
USB 1.1./USB 2.0 Pentium 300 MHz +
Quick start guide
Yes
Package dimensions (WxDxH)
1.19 x 3.72 x 0.598" (30.2 x 94.5 x 15.2 mm)
USB cable
USB