location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX1500LCDT SmartPro 230V 1.5kVA 900W Line-Interactive UPS, Tower, LCD, USB, 8 Outlets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1500LCDT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332177445 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:18:26
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Corrects under- and overvoltages from 170V to 280V
  • - 8 C13 outlets—2 surge-only
  • - Interactive LCD monitoring screen
  • - Monitoring of power conditions via PowerAlert software
  • - 10 min. runtime at half load
Long product name Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s) :
The short editorial description of Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s)

SmartPro 230V 1.5kVA 900W Line-Interactive UPS, Tower, LCD, USB, 8 Outlets
More>>>
Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s):
The official marketing text of Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s) as supplied by the manufacturer

The SMX1500LCDT SmartPro® 230V 1.5kVA 900W Line-Interactive UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up home/office workstations, media centers and home entertainment systems, the SMX1500LCDT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.

Featuring eight IEC-320-C13 outlets and a C14 inlet that accepts a user-supplied AC power cord, the SMX1500LCDT has an internal battery that provides 10 minutes of support at half load. It can also power an entry-level PC up to 90 minutes. Two of the eight outlets provide surge protection only for printers and other non-essential devices A front-panel LCD screen lets you configure settings and monitor operating data, such as voltage, battery and load statuses.

Automatic voltage regulation (AVR) maintains 230V nominal output over an input range of 170V to 280V without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 455-joule surge suppression rating protects your equipment from harmful power surges. With free downloadable PowerAlert® software, SMX1500LCDT enables safe unattended system shutdown in case of a prolonged power failure.

Short summary description Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s):
This short summary of the Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMX1500LCDT, 1.5 kVA, 900 W, 230 V, 230 V, 220 V, 240 V

Long summary description Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMX1500LCDT uninterruptible power supply (UPS) 1.5 kVA 900 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMX1500LCDT. Output power capacity: 1.5 kVA, Output power: 900 W, Input operation voltage (min): 230 V. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Battery voltage: 12 V, Typical backup time at half load: 10 min. Form factor: Compact, Product color: Black, Cable length: 70.9" (1.8 m). Width: 5.75" (146 mm), Depth: 15.5" (393.7 mm), Height: 8" (203.2 mm)

Features
Output power capacity *
1.5 kVA
Output power *
900 W
Input operation voltage (min) *
230 V
Input operation voltage (max) *
230 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Maximum current
10 A
Surge energy rating
455 J
Efficiency
95%
Surge protection
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
Ethernet LAN (RJ-45) ports
2
Battery
Battery voltage
12 V
Typical backup time at half load
10 min
Battery
Hot-swap battery
Yes
Design
Form factor *
Compact
Cable length
70.9" (1.8 m)
Cooling type
Active
Product color *
Black
Display type
LCD
LED indicators
Yes
Weight & dimensions
Width
5.75" (146 mm)
Depth
15.5" (393.7 mm)
Height
8" (203.2 mm)
Weight
24.7 lbs (11.2 kg)
Package width
9.1" (231.1 mm)
Package depth
19.3" (490.2 mm)
Package height
11.3" (287 mm)
Package weight
27.1 lbs (12.3 kg)
Logistics data
Master (outer) case width
9.1" (231.1 mm)
Master (outer) case length
19.3" (490.2 mm)
Master (outer) case height
11.3" (287 mm)
Master (outer) case weight
27.1 lbs (12.3 kg)
Quantity per master (outer) case
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)