Philips logo

Philips PSA615 MP3 player Black, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71308
Info modified on:
14 Mar 2024, 18:58:38
Long product name Philips PSA615 MP3 player Black, Metallic:

6 GB, 2 x 5 mW, LCD, MP3, WMA, USB 2.0, 92 g

Philips PSA615 MP3 player Black, Metallic:

Built-in talking stopwatch
Activate the built-in talking stopwatch feature via the strategically positioned butt on on the top left of the player. The stopwatch relays the elapsed running time via your headphones. You don't even need to look at your player. To keep you motivated in any mode, the talking stopwatch can be used either with or without music playback.

'No-look' rocking lens
Enjoy a hassle free workout and take accurate control of your music on the move via y our player's intuitive 'no- look' rocking lens. Designed to keep you moving and motivated, the rocking lens provides discreet and easy access to multiple functions on the player without disrupting your workouts. For a true 'no look' experience, simply tap on the guiding points of the rocking lens marked with a small bump for convenient and accurate music control.

ShockLock
Enjoy 100% shock-free music on the go and even during the most vigorous workouts. No need to worry about damaging the hard disc of your HDD player. Once you've selected your favourite songsto motivate your workout, simply press the 'Hold' button on your HDD player and select the ShockLock mode. Your music selection will be automatically loaded into the HDD player's buffer memory. From this moment on, the hard disc will be locked in ShockLock mode to protect it from shock and vibration. Enjoy your workouts free from shock.

Short summary description Philips PSA615 MP3 player Black, Metallic:

Philips PSA615, MP3 player, LCD, USB 2.0, 3.25 oz (92 g), Black, Metallic, Headphones included

Long summary description Philips PSA615 MP3 player Black, Metallic:

Philips PSA615. Type: MP3 player. Display: LCD. Interface: USB 2.0. Continuous audio playback time: 12 h. Weight: 3.25 oz (92 g). Product color: Black, Metallic. Headphones included

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.